- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-90197 HellermannTyton | In Stock | - | - | 6 Weeks | Standard | 100 | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGLW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | - | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 100' 30.48m | 0.840 (21.34mm) | 0.670 (17.02mm) | - | - | RoHS Compliant | - | ||
![]() P1050 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 100' 30.48m | 0.387 (9.83mm) | 0.325 (8.26mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF2001 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 969789-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~115°C | - | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -40°C | Black | - | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | 28.5mm | 164' 50.00m | 1.122 (28.49mm) | 0.906 (23.00mm) | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 166-90290 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | - | - | HelaGuard HGSW | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | 0.840 (21.34mm) | 0.660 (16.76mm) | - | UL94 V-2 | RoHS Compliant | - | ||
![]() PF2403/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | -60°C~648°C | - | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | - | - | 100' 30.48m | 0.819 (20.80mm) | 0.750 (19.05mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 1068150625 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | Silica, Polyimide Coated | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | - | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.026 (0.67mm) | 0.018 (0.45mm) | - | - | ROHS3 Compliant | - | ||
![]() 1068150018 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Silica, Polyimide Coated | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | - | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.00295 (0.075mm) | - | - | ROHS3 Compliant | - | ||
![]() 1068150026 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Silica, Polyimide Coated | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.014 (0.36mm) | 0.010 (0.25mm) | - | - | ROHS3 Compliant | - | ||
![]() PF2005/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 0.705 (17.91mm) | 0.625 (15.88mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P1055 WH002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | White | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 500' 152.40m | 0.238 (6.05mm) | 0.183 (4.65mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TFT25016 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | - | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 1000' 304.80m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TFT25019 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | - | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.076 (1.93mm) | 0.036 (0.91mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TFT25010 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2005 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.144 (3.66mm) | 0.102 (2.59mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HCTE-1000-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 1.00' 304.80mm 12.00 | 1.226 (31.14mm) | 0.975 (24.77mm) | 0.023 0.58mm | - | RoHS Compliant | Not Applicable | ||
![]() HCTE-0625-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | 0625 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 166-90221 HellermannTyton | In Stock | - | - | 6 Weeks | - | 100 | Poly-Vinyl Chloride (PVC) | -20°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard PSR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Vibration Resistant | - | 100' 30.48m | 0.830 (21.08mm) | 0.630 (16.00mm) | - | - | RoHS Compliant | - | ||
![]() FNT3/4 BK008 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -18°C~50°C | - | - | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | - | - | 25.00' 7.62m | 1.050 (26.67mm) | 0.820 (20.83mm) | - | - | ROHS3 Compliant | - | ||
![]() FNT1 BK008 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -18°C~50°C | - | 2005 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | - | - | 25.00' 7.62m | 1.315 (33.40mm) | 1.041 (26.44mm) | - | - | ROHS3 Compliant | - | ||
![]() FNT1/4 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -18°C~50°C | - | 2011 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | - | - | 100' 30.48m | 0.575 (14.60mm) | 0.385 (9.78mm) | - | - | ROHS3 Compliant | - |