- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCTE-0500-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCTE-1500-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCTE-0281-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PF20014 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2006 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | 100' 30.48m | 0.104 (2.65mm) | 0.064 (1.63mm) | 0.015 0.38mm | UL VW-1 | - | ROHS3 Compliant | ||
![]() P1057/8 CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 50.00' 15.24m | 0.981 (24.92mm) | 0.875 (22.22mm) | 0.035 0.89mm | UL 224 VW-1 | - | ROHS3 Compliant | ||
![]() FU16-25M HellermannTyton | In Stock | - | - | 23 Weeks | - | - | Steel, Galvanized | - | -100°C~300°C | - | FU-X | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | Self Extinguishing | 82.02' 25.00m | 0.650 (16.51mm) | 0.510 (12.95mm) | - | - | - | RoHS Compliant | ||
![]() FU10-25M HellermannTyton | In Stock | - | - | 16 Weeks | - | - | Steel, Galvanized | - | -100°C~300°C | - | FU-X | Active | - | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | Self Extinguishing | 82.02' 25.00m | 0.360 (9.14mm) | 0.270 (6.86mm) | - | - | - | RoHS Compliant | ||
![]() FSU20B-25M HellermannTyton | In Stock | - | - | 23 Weeks | - | - | Steel, Galvanized, PVC Coated | - | -15°C~70°C | - | - | Active | - | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Oil Resistant | - | - | - | Chemical Resistant | 82.02' 25.00m | 0.850 (21.59mm) | 0.670 (17.02mm) | - | - | - | RoHS Compliant | ||
![]() 3240868 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Steel, Galvanized, PVC Coated | - | -25°C~80°C | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 3.28' 1.00m | 0.551 (14.00mm) | 0.394 (10.00mm) | - | - | - | RoHS Compliant | ||
![]() GSS2.5 HellermannTyton | In Stock | - | Datasheet | - | - | Cable | Fiberglass, Silicone Coated | Silicone | -60°C~250°C | - | Helaglass | Obsolete | 1 (Unlimited) | Sleeving, Insulated | - | - | White | - | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | 82.02' 25.00m | 0.098 (2.49mm) | 2.5 mm | - | - | Unknown | RoHS Compliant | ||
![]() CONVOLEX-1-5/8-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~150°C | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | - | 1.811 (46.00mm) | 1.630 (41.40mm) | 0.020 0.51mm | - | - | RoHS Compliant | ||
![]() P1055/8 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.715 (18.16mm) | 0.625 (15.88mm) | 0.030 0.76mm | UL 224 VW-1 | - | ROHS3 Compliant | ||
![]() PF20016 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2004 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | 100' 30.48m | 0.091 (2.31mm) | 0.051 (1.30mm) | 0.015 0.38mm | UL VW-1 | - | ROHS3 Compliant | ||
![]() P1059 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 500' 152.40m | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | ||
![]() 1068150013 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Silica, Polyimide Coated | - | -65°C~350°C | 2016 | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | 350°C | -65°C | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | 32.81' 10.00m | 0.014 (0.36mm) | 0.00118 (0.030mm) | - | - | - | ROHS3 Compliant | ||
![]() PF2003/8 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2005 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | 25.00' 7.62m | 0.448 (11.38mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL VW-1 | - | ROHS3 Compliant | ||
![]() P1051 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 250' 76.20m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | ||
![]() 3240686 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Stainless Steel (SS), Halogen Free | - | -200°C~600°C | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 3.28' 1.00m | 0.394 (10.00mm) | 0.315 (8.00mm) | - | - | - | RoHS Compliant | ||
![]() 1068150069 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | Silica, Polyimide Coated | - | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | 16.40' 5.00m | 0.031 (0.79mm) | 0.012 (0.30mm) | - | - | - | ROHS3 Compliant | ||
![]() 1068150066 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | Silica, Polyimide Coated | - | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | - | Solid Tubing, Capillary | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | 16.40' 5.00m | 0.031 (0.79mm) | 0.004 (0.10mm) | - | - | - | ROHS3 Compliant |