- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Cable Types | Certification marks | Closable (two-part) | Compatible with | Compressive strength | Conduit features | Construction type | Content | Degree of protection (IP) | External thread | Factory colour | Flame accelerating | Lengthwise slotted | Manufacturer part # | Material (details) | Material filament | Material screw gland | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Nominal diameter | Oil resistant | One-piece | Outside Ø | Plain exterior | Plain interior | Revolving thread | RoHS | RoHS-compliant | Surface protection | Thread connection size | Thread length | Thread type | With integrated holder | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Outside Diameter | Features | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61815135 Lapp | In Stock | - | - | - | Polyamide | - | Yes | Yes | Yes | - | - | 35 | - | - | - | - | - | 320 | halogen-free,Heavy duty mechanical load,oil-resistant,acid-resistant | - | 50m | - | - | Black | - | - | 61815135 | PA12 | - | - | - | +100°C | -50°C | - | 16 | - | - | 21.20mm | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® RILL PA12 16/16,5x21,2 BK | - | - | - | - | - | - | Yes | - | ||
![]() 61793660 Lapp | In Stock | - | - | - | PUR | - | - | Yes | No | - | - | 110 | - | - | - | - | - | - | halogen-free,weather-proof,UV-resistant,acid-resistant,oil-resistant,smooth inner lining | - | 25m | - | - | Black | - | - | 61793660 | - | Helix of rigid plastic | - | - | +90°C | -20°C | - | - | - | - | 27mm | Yes | Yes | - | - | - | - | - | - | - | - | - | SILVYN® SP-PU 22x27 BK | - | - | - | - | - | - | Yes | Flexible | ||
![]() 61747155 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | halogen-free | - | Sold per metre | - | - | Black | - | - | 61747155 | - | - | - | 50m | +120°C | - | - | - | - | - | 21.20mm | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® RILL PA6 LL 16/16,5x21,2 BK | - | - | - | - | - | - | - | - | ||
![]() 55502434 Lapp | In Stock | - | - | - | Polyamide | 45-degree | - | - | - | Yes | No | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | External thread | 10pc(s) | IP65 | M32 | Black | - | - | 55502434 | PA 6 | - | Polyamide (PA) | - | +120°C | -40°C | 45°-elbow | - | - | No | - | - | - | No | - | Yes | - | M32 x 1.5 | - | - | No | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | - | ||
![]() 61751721 Lapp | In Stock | - | - | - | PVC | - | - | Yes | No | - | - | 70 | - | - | - | - | - | - | - | - | 30m | - | - | Blue | - | - | 61751721 | PVC | Helix of rigid plastic | - | - | +90°C | -20°C | - | - | - | - | 21.10mm | Yes | Yes | - | - | Yes | - | - | - | - | - | - | SILVYN® ELT glatt 16,0x21,1 BU | - | - | - | - | - | - | No | Flexible | ||
![]() 61714070 Lapp | In Stock | - | - | - | PVC | - | - | Yes | No | - | - | 190 | - | - | - | - | - | - | Flexible,wire-reinforced,smooth inner lining | - | 25m | - | - | Silver-grey (RAL 7001) | - | - | 61714070 | PVC | Helix of rigid plastic | - | - | +60°C | -15°C | - | - | - | - | 44mm | Yes | Yes | - | - | Yes | - | - | - | - | - | - | SILVYN® SP 38x44 SGY | - | - | Grey | - | - | - | No | Flexible | ||
![]() 61754065 Lapp | In Stock | - | - | - | Polyamide | - | Yes | Yes | Yes | - | - | 70 | - | - | - | - | - | 750 | flame-retardant,halogen-free,oil-resistant | - | 25m | - | - | Black | - | - | 61754065 | PA 6 | - | - | - | +120°C | -40°C | - | 42 | - | - | 42.50mm | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® FPAS 42/35,5x42,5 BK | - | - | - | - | - | - | Yes | - | ||
![]() 55501060 Lapp | In Stock | - | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | - | 1pc(s) | IP68 | M25 | Grey (RAL 7001) | - | - | 55501060 | PA silicone-free | - | - | - | +100°C | -30°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | - | Metric | - | - | SILVYN® KLICK-GM | - | - | - | - | - | - | - | - | ||
![]() 61211274 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 61211274 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Silvyn® Chain | AN 435M076K | - | - | - | - | - | Minimum curve radius | - | - | ||
![]() 61754035-1 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | flame-retardant,halogen-free,oil-resistant | - | Sold per metre | - | - | Black | - | - | 61754035-1 | PA 6 | - | - | 50m | +120°C | -40°C | - | - | - | - | 21.20mm | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® FPAS 21 | - | - | - | - | - | - | - | - | ||
![]() 55506985 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | FCL Hose holder 18 | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 55506985 | PA 6 | - | - | - | +135°C | -40°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® FCL Hose holder 18 | - | - | - | - | - | - | - | - | ||
![]() 61744229 Lapp | In Stock | - | - | - | Steel,Plastic | - | No | Yes | - | - | - | 110 | - | - | - | - | - | - | UV-resistant,weather-proof,extra crush-proof,heat-resistant,wire-reinforced | - | 30m | - | - | Black | - | - | 61744229 | - | - | - | - | +145°C | -55°C | - | - | - | - | 21.10mm | - | - | - | - | - | - | - | - | - | - | - | SILVYN® HCX 1/2'' 16x21,1BK | - | - | - | - | - | - | - | - | ||
![]() 55501200 Lapp | In Stock | - | - | - | Polyamide | 90-degree | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | - | 10pc(s) | IP68 | M32 | Grey | - | - | 55501200 | - | - | - | - | +115°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | - | Yes | - | - | 15 | Metric | - | - | SILVYN® KLICK 90° 32x1,5/2 GY | - | - | - | - | - | - | - | - | ||
![]() 61737162 Lapp | In Stock | - | - | - | Polyamide | - | Yes | Yes | Yes | - | - | 45 | Flexible | - | - | No | - | 320 | flame-retardant,halogen-free,oil-resistant | - | 50m | - | - | Black | No | No | 61737162 | PA 6 | - | - | - | +120°C | -40°C | - | 20 | Yes | - | 20mm | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® FPAS 20/14,8X20,0 BK | - | - | - | - | - | - | Yes | - | ||
![]() 61793970 Lapp | In Stock | - | - | - | Polyamide | - | - | Yes | No | - | - | 25 | - | - | - | - | - | - | Abrasion-resistant,halogen-free,UV-resistant,oil-resistant,acid-resistant | - | 50m | - | - | Black | - | - | 61793970 | - | - | - | - | +100°C | -25°C | - | 12 | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | SILVYN® HCC 12/9,4x13 BK | - | - | - | - | - | - | Yes | - | ||
![]() 61806530 Lapp | In Stock | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | sinus-shaped cut,UV-resistant,retrofittable | - | Sold per metre | - | - | Black | - | - | 61806530 | PP | - | - | 100m | +130°C | -40°C | - | - | - | - | 18.40mm | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® Rill PP | - | - | - | - | - | - | - | - | ||
![]() 61811120 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 61811120 | - | SILVYN® RILL | - | - | - | 1pc(s) | - | - | Grey | - | - | 61811120 | PA. | - | - | - | +70°C | -30°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | SILVYN® CLICK-S 9 | - | - | - | - | - | - | - | - | ||
![]() 52002844 Lapp | In Stock | - | - | - | Brass | Straight | - | - | - | - | - | - | - | - | - | - | SILVYN® sleeving | - | - | - | 1pc(s) | - | M32 | Silver | - | - | 52002844 | Body: Nickel-plated brass · O-sealing, NBR: | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Yes | Nickel-plated | - | - | - | - | - | SILVYN® SSV-M 32 x 1.5 | - | - | - | - | - | - | - | - | ||
![]() 61714120 Lapp | In Stock | - | - | Cable | PVC | - | - | Yes | No | - | - | 140 | - | - | - | - | - | - | Flexible,wire-reinforced,smooth inner lining | - | Sold per metre | - | - | Silver-grey (RAL 7001) | - | - | 61714120 | PVC | Helix of rigid plastic | - | 25m | +60°C | -15°C | - | - | - | - | 36mm | Yes | Yes | - | Non-Compliant | Yes | - | - | - | - | - | - | SILVYN® SP 30X36 SGY | 60 °C | -15 °C | Grey | Not Halogen Free | 36 mm | - | No | Flexible | ||
![]() 61747380 Lapp | In Stock | - | - | - | PVC | - | - | Yes | No | - | - | 35 | - | SILVYN® EL 16X20.7 mm | - | - | - | - | chemical-resistant | - | Sold per metre | - | - | Silver-grey (RAL 7001) | - | - | 61747380 | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | 30m | +70°C | -20°C | - | - | - | - | 20.70mm | No | Yes | - | - | Yes | - | - | - | - | - | - | SILVYN® EL 16X20.7 mm | - | - | - | - | - | - | No | Flexible |