- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTBRDP25B-25M HellermannTyton | In Stock | - | - | 20 Weeks | - | - | Steel, Galvanized, PVC Coated | - | -20°C~105°C | - | - | Active | - | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Oil Resistant | Corrosion Resistant | - | - | Self Extinguishing | - | 82.02' 25.00m | 1.040 (26.42mm) | 0.830 (21.08mm) | - | - | RoHS Compliant | - | ||
![]() PF2407/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | -60°C~648°C | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | - | - | 100' 30.48m | 1.027 (26.09mm) | 0.875 (22.22mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF20024 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 1000' 304.80m | 0.049 (1.24mm) | 0.020 (0.51mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-12AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 1000' 304.80m | 0.114 (2.90mm) | 0.083 (2.10mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() HCTE-1625-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | - | 1.975 (50.17mm) | 1.562 (39.67mm) | 0.023 0.58mm | - | RoHS Compliant | Not Applicable | ||
![]() HCTE-0281-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Tetrafluoroethylene | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | 6.9342mm | 200' 60.96m | 0.414 (10.52mm) | 0.273 (6.93mm) | 0.018 0.46mm | - | RoHS Compliant | Not Applicable | ||
![]() 1200068 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | - | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 328' 100.00m | - | - | - | - | ROHS3 Compliant | - | ||
![]() 166-90880 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200089 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | 2008 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | 8.4mm | 164' 50.00m | 0.461 (11.70mm) | 0.331 (8.40mm) | - | - | ROHS3 Compliant | - | ||
![]() FNT3/8 BK008 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -18°C~50°C | 2005 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | - | - | 25.00' 7.62m | 0.710 (18.03mm) | 0.484 (12.29mm) | - | - | ROHS3 Compliant | - | ||
![]() FNT1/2 BK008 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -18°C~50°C | 2005 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | - | - | 25.00' 7.62m | 0.840 (21.34mm) | 0.622 (15.80mm) | - | - | ROHS3 Compliant | - | ||
![]() 166-90465 HellermannTyton | In Stock | - | - | 22 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | - | HelaGuard HGLW | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | - | - | - | Dust Resistant, Self Extinguishing | - | 24.93' 7.60m | 2.650 (67.31mm) | 2.230 (56.64mm) | - | - | RoHS Compliant | - | ||
![]() 166-90463 HellermannTyton | In Stock | - | - | 25 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | - | HelaGuard HGSW | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 24.93' 7.60m | 2.650 (67.31mm) | 2.220 (56.40mm) | - | UL94 V-2 | RoHS Compliant | - | ||
![]() PF2001/2A NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2005 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 25.00' 7.62m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() AF15522 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.044 (1.12mm) | 0.025 (0.64mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() 1200232 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide (PA6), Nylon 6, Glass Filled | - | -40°C~120°C | 2008 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | 23.2mm | 164' 50.00m | 1.114 (28.30mm) | 0.913 (23.20mm) | - | - | ROHS3 Compliant | - | ||
![]() AF1554 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.244 (6.20mm) | 0.204 (5.18mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() P1053/8 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 250' 76.20m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() 1200194 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide (PA6), Nylon 6, Glass Filled | - | -40°C~120°C | - | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 164' 50.00m | 0.957 (24.30mm) | 0.760 (19.30mm) | - | - | ROHS3 Compliant | - | ||
![]() 166-90501 HellermannTyton | In Stock | - | - | 16 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -5°C~70°C | - | HelaGuard LPC | Active | Not Applicable | Solid Tubing | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Vibration Resistant | - | 100' 30.48m | 2.350 (59.69mm) | 2.020 (51.31mm) | - | - | RoHS Compliant | - |