- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1200160 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide (PA6), Nylon 6, Glass Filled | -40°C~120°C | - | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 164' 50.00m | 0.744 (18.90mm) | 0.591 (15.00mm) | - | - | - | ROHS3 Compliant | - | ||
![]() TV105-12D20 Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | TV105 | Obsolete | Not Applicable | Solid Tubing | - | 105°C | -20°C | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 2.3mm | 500' 152.40m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.016 0.40mm | UL 224 VW-1 | No | Non-RoHS Compliant | - | ||
![]() TV105-.25TL20 Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | - | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 6.6mm | 250' 76.20m | 0.305 (7.75mm) | 0.245 (6.22mm) | 0.020 0.51mm | UL 224 VW-1 | - | Non-RoHS Compliant | - | ||
![]() 166-90877 HellermannTyton | In Stock | - | - | 21 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~120°C | - | HelaGuard HGSW | Active | Not Applicable | Wire Loom, Protective Hose | - | - | - | Gray | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | 164' 50.00m | 1.130 (28.70mm) | 0.850 (21.59mm) | - | UL94 V-2 | - | - | - | ||
![]() P1057/16 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 100' 30.48m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() P1051/2A CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 100' 30.48m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() XS200N3/4 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | - | Black | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | - | 250' 76.20m | 0.820 (20.82mm) | 0.750 (19.05mm) | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() CONVOLEX-3/4-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~150°C | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | - | 82.02' 25.00m | 0.909 (23.10mm) | 0.752 (19.10mm) | 0.015 0.38mm | - | - | RoHS Compliant | - | ||
![]() XS200N3/4 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | - | Black | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | - | 100' 30.48m | 0.820 (20.82mm) | 0.750 (19.05mm) | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() 170-03203 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | BSHDWV | Active | 1 (Unlimited) | Sleeving | - | - | - | Black | - | Braided | Abrasion Resistant | - | Gasoline Resistant | Environment Resistant, UV Resistant | - | - | Chemical Resistant, Clean Cut, Salt Resistant | - | 50.00' 15.24m | 1.000 (25.40mm) | - | 0.045 1.14mm | - | - | RoHS Compliant | - | ||
![]() 1200224 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide (PA6), Nylon 6, Glass Filled | -40°C~120°C | 2012 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 164' 50.00m | 1.000 (25.40mm) | 0.839 (21.30mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 1200500 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | 2012 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 82.02' 25.00m | 2.126 (54.00mm) | 1.878 (47.70mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SF2007/8 WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® SF-200 | Active | 1 (Unlimited) | Sleeving | - | - | - | White | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 0.961 (24.40mm) | 0.875 (22.22mm) | 0.025 0.64mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() HCTE-1750-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | - | 2.082 (52.88mm) | 1.688 (42.88mm) | 0.023 0.58mm | - | - | RoHS Compliant | Not Applicable | ||
![]() CONVOLEX-7/8-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~150°C | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | - | 82.02' 25.00m | 1.039 (26.40mm) | 0.870 (22.10mm) | 0.015 0.38mm | - | - | RoHS Compliant | - | ||
![]() CONVOLEX-9/32-0SPCS5807 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CONVOLEX-1-5/8-0-CS480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CONVOLEX-9/32-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CONVOLEX-7/16-0SPCS5807 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 547.023056GOhm | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CONVOLEX-3/8-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |