- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CONVOLEX-5/8-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCTE-0750-0-SP-CS7575 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | 0750 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AF1557/16 NA015 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 125' 38.10m | 0.494 (12.55mm) | 0.438 (11.13mm) | 0.016 0.40mm | - | ROHS3 Compliant | - | ||
![]() AF1553/8 NA015 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 125' 38.10m | 0.431 (10.95mm) | 0.375 (9.52mm) | 0.016 0.40mm | - | ROHS3 Compliant | - | ||
![]() CF1140A Essentra Components | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA), Nylon | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black, Gray | - | Convoluted, Corrugated | - | - | Oil Resistant | UV Resistant | Flame Retardant | - | Self Extinguishing, Solvent Resistant | - | 250' 76.20m | 1.304 (33.12mm) | 1.020 (25.91mm) | 0.006 0.15mm | UL94 HB | RoHS Compliant | - | ||
![]() 1200267 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | - | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 82.02' 25.00m | 1.228 (31.20mm) | 1.016 (25.80mm) | - | - | ROHS3 Compliant | - | ||
![]() XS200N1/4 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | - | 500' 152.40m | 0.314 (7.97mm) | 0.250 (6.35mm) | 0.032 0.81mm | - | ROHS3 Compliant | - | ||
![]() 969793-7 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Cable | - | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~100°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | 100°C | -50°C | Black | Compliant | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | 1.673 (42.49mm) | 1.417 (36.00mm) | - | UL94 V-0, UL94 V-2 | RoHS Compliant | Not Applicable | ||
![]() P1050 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 250' 76.20m | 0.387 (9.83mm) | 0.325 (8.26mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1057/16 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 100' 30.48m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() FNT1/2 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | -18°C~50°C | 2011 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | - | - | 100' 30.48m | 0.840 (21.34mm) | 0.622 (15.80mm) | - | - | ROHS3 Compliant | - | ||
![]() P1053/8 WH003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | White | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 250' 76.20m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TV105-5TL Panduit Corp | In Stock | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 5.03mm | 250' 76.20m | 0.238 (6.05mm) | 0.182 (4.62mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() 1068150022 Molex | In Stock | - | Datasheet | 4 Weeks | - | - | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.009 (0.24mm) | 0.004 (0.10mm) | - | - | ROHS3 Compliant | - | ||
![]() HCTE-0437-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 200' 60.96m | 0.571 (14.50mm) | 0.427 (10.85mm) | 0.018 0.46mm | - | RoHS Compliant | Not Applicable | ||
![]() 969789-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Cable | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -40°C | Black | Compliant | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | 21.2mm | 164' 50.00m | 0.835 (21.20mm) | 0.650 (16.51mm) | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 969789-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Cable | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Compliant | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | 0.394 (10.00mm) | 0.256 (6.50mm) | - | UL94 V-0 | RoHS Compliant | Not Applicable | ||
![]() CF1080A Essentra Components | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA), Nylon | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black, Gray | - | Convoluted, Corrugated | - | - | Oil Resistant | UV Resistant | Flame Retardant | - | Self Extinguishing, Solvent Resistant | - | 700' 213.36m | 0.837 (21.26mm) | 0.603 (15.32mm) | 0.005 0.13mm | UL94 HB | RoHS Compliant | - | ||
![]() 20675-2 TE Application Tooling | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | Sleeving | - | - | - | - | Braided | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AF1553/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.818 (20.78mm) | 0.750 (19.05mm) | 0.016 0.40mm | - | ROHS3 Compliant | - |