- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV105-2TL20 Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Black | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 7.06mm | 250' 76.20m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() TV105-222.5M Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 813μm | 2500' 762.00m | 0.056 (1.42mm) | 0.025 (0.64mm) | 0.012 0.30mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() Q2-XT-16AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 0.083 (2.11mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-18AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 0.071 (1.80mm) | 0.039 (1.00mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-12AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 0.114 (2.90mm) | 0.083 (2.10mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-12AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 4.00' 1.22m | 0.114 (2.90mm) | 0.083 (2.10mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-5/8-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 250' 76.20m | 0.665 (16.89mm) | 0.625 (15.88mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-18AWG-01-QB6IN-40 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | 0.071 (1.80mm) | 0.039 (1.00mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-4AWG-01-QB6IN-24 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | 0.244 (6.20mm) | 0.205 (5.20mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() TV105-.56C20 Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Black | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 15.1mm | 100' 30.48m | 0.645 (16.38mm) | 0.563 (14.30mm) | 0.030 0.76mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() MAULFLEX-627-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 7.32m | - | 20.32 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-615SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MAULFLEX-616SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 7.3152m | - | 18.29 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-612SM192INCS7217 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-617SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-617-SM-120IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 3.048m | - | 21.34 mm | - | - | RoHS Compliant | - | - | ||
![]() TV105-1TL Panduit Corp | In Stock | - | - | - | Cable | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 7.9mm | 250' 76.20m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() TV105-.31TL Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 8.4mm | 250' 76.20m | 0.384 (9.75mm) | 0.313 (7.95mm) | 0.025 0.64mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() 969793-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | - | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~100°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Compliant | Convoluted, Corrugated | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | UL94 V-0, UL94 V-2 | RoHS Compliant | - | Not Applicable | ||
![]() DTT500-24-500 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polytetrafluoroethylene (PTFE) | -90°C~250°C | 2016 | Daflon DTT | Active | - | Solid Tubing | 250°C | -90°C | Natural | - | Smooth | - | Oil Resistant | Corrosion Resistant | Flame Retardant | - | Chemical Resistant, Fatique Resistant, Stress Resistant | - | 500' 152.40m | 0.042 (1.07mm) | 0.022 (0.56mm) | 0.010 0.25mm | Non Flammable, UL VW-1 | ROHS3 Compliant | UL VW-1 | - |