- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Angled | Approvals | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Closable (two-part) | Compatible with | Conduit features | Construction type | Content | External thread | Factory colour | Flame accelerating | Inside height | Inside width | Jacket Material | Lengthwise slotted | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material filament | Material housing | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Nominal diameter | Oil resistant | One-piece | Outside height | Outside Ø | Outside width | Package | Plain exterior | Plain interior | Product Status | Radius (in m) | Revolving thread | RoHS-compliant | Standards Met | Surface protection | Thread connection size | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Lead Style | Spread Spectrum Bandwidth | Coating, Housing Type | Absolute Pull Range (APR) | Standards | Outer Diameter | Expandable | Features | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61751630 Lapp | In Stock | - | - | - | - | - | - | PVC | - | - | Yes | No | - | - | 35 | - | - | - | - | - | Sold per metre | - | Green | - | - | - | - | - | - | 61751630 | - | PVC | Helix of rigid plastic | - | 30m | +70°C | - | - | -20°C | - | - | - | - | - | - | 20.70mm | - | - | No | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® ELÖ 16X20.7 GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | ||
![]() 61806550 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | - | Yes | No | - | - | - | - | - | - | halogen-free,sinus-shaped cut,retrofittable,UV-resistant | - | Sold per metre | - | Black | - | - | - | - | - | - | 61806550 | - | PA6 thermally modified, cadmium-free, halogen-free | - | - | 50m | +140°C | - | - | -40°C | - | - | - | - | - | - | 10.0mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 SINUS 6.7 x 10.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GGVS, NFR-13-903 as of 8.4 x 11.4 ADR<br>Elongation at break DIN 53 455: 50-200%<br>Resistance to impacts DIN 53 453: without breaking<br>Notch impact strength DIN 53 453: without breaking<br>Self-extinguishing: UL 94 HB | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 61210381 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | 12mm | 12mm | - | - | - | 61210381 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 18mm | - | - | - | - | 95mm | - | Yes | - | - | - | - | Silvyn® Chain | - | - | - | - | SR 20012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minimum curve radius | - | - | - | - | - | - | 510mm | - | ||
![]() 61211270 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | 18mm | - | - | - | - | 61211270 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Silvyn® Chain | - | - | - | - | AN 300A025K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55500636 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | SILVYN® RILL | UV-resistant | - | 1pc(s) | - | Grey | - | - | - | - | - | - | 55500636 | - | - | - | - | - | +115°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® KLICK HG 36/42,5 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61714000-10 Lapp | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | Flexible,wire-reinforced,smooth inner lining | - | 10m | - | Silver-grey (RAL 7001) | - | - | - | - | - | - | 61714000-10 | - | PVC | - | - | - | +60°C | - | - | -15°C | - | - | - | - | - | - | 14mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® SP 10x14 SGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55500625 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | SILVYN® RILL | UV-resistant | - | 1pc(s) | - | Black | - | - | - | - | - | - | 55500625 | - | - | - | - | - | +115°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® KLICK HG 16/21,2 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506495 Lapp | In Stock | - | - | - | - | - | - | Polyamide | 90-degree | - | - | - | - | - | - | - | - | SILVYN® FPS | - | - | 1pc(s) | M16 | Black | - | - | - | - | - | - | 55506495 | - | PA 6 | - | - | - | +135°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | FPAHW-M16x1,5/1 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61747150 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | halogen-free | - | Sold per metre | - | Grey | - | - | - | - | - | - | 61747150 | - | - | - | - | 50m | +120°C | - | - | - | - | - | - | - | - | - | 21.20mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 LL 16/16,5x21,2 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802100-1 Lapp | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | - | Sold per metre | - | Silver | - | - | - | - | - | - | 61802100-1 | - | - | - | - | 10m | +220°C | - | - | - | - | - | - | - | - | - | 17mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® AS 11/14x17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502621 Lapp | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Yes | CA70 | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | CTS-Frequency Controls | - | - | Straight | - | - | No | - | - | - | Tape & Reel (TR) | - | - | Active | - | No | - | - | Nickel-plated | - | -40°C ~ 85°C | CA70 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | 2.5V | 156.25 MHz | ±50ppm | LVPECL | Standby (Power Down) | Crystal | 80mA | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | AEC-Q200 | ||
![]() 61806665 Lapp | In Stock | - | - | - | Axial, Box | Flanges | - | Polypropylene (PP) | - | - | Yes | No | - | - | 40 | Flexible | Yes | - | - | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | 37 | Yes | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | - | 270 Ohms | Wirewound | - | 100W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | Yes | - | - | - | 0.949 (24.10mm) | - | - | ||
![]() 55502666 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | KYOCERA AVX | - | - | Straight | - | - | No | - | - | - | Tape & Reel (TR) | - | - | Active | - | No | - | - | Nickel-plated | PG21 | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502042 Lapp | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | - | - | - | - | SG73P2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Straight | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Nickel-plated | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | - | 340 kOhms | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() 61803813 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Nickel-plated | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP63/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | - | SP63/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.26 | - | - | - | ||
![]() LFH-SP16/50M FLEx | In Stock | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | - | LFH-SP16/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.51 | - | - | - | ||
![]() PFCH28/BL/10M FLEx | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (Static) +110 °C, (Moving) +120°C | - | - | (Moving) -45 °C, (Static) -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN45545-2 HL2 - R22 & R23 | - | - | - | PF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | - | - | 60 mm | - | - | IP40, IP66 | - | - | 10m | - | ||
![]() PFCH21/BL/10M FLEx | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (Static) +110 °C, (Moving) +120°C | - | - | (Moving) -45 °C, (Static) -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN45545-2 HL2 - R22 & R23 | - | - | - | PF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.2mm | - | - | 50 mm | - | - | IP40, IP66 | - | - | 10m | - | ||
![]() VOG 06 BOXED HEGPV06 10M HellermannTyton | In Stock | - | - | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | - | +50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - |