- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTT500-10-025 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | -90°C~250°C | 2016 | Daflon DTT | Active | - | Solid Tubing | 250°C | -90°C | Natural | - | Smooth | - | - | Oil Resistant | Corrosion Resistant | Flame Retardant | - | Chemical Resistant, Fatique Resistant, Stress Resistant | - | 25.00' 7.62m | 0.130 (3.30mm) | 0.106 (2.69mm) | 0.012 0.30mm | Non Flammable, UL VW-1 | ROHS3 Compliant | UL VW-1 | - | ||
![]() LPCBUFG25-30M HellermannTyton | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPCBUFG32-30M HellermannTyton | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q2-XT-9/16-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 0.601 (15.27mm) | 0.562 (14.27mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-10AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 1000' 304.80m | 0.142 (3.60mm) | 0.103 (2.60mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() TV105-.44TL20 Panduit Corp | In Stock | - | - | - | - | Cable | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 11.7mm | 250' 76.20m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() Q2-XT-16AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 1000' 304.80m | 0.083 (2.11mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-1-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 1.039 (26.40mm) | 1.000 (25.40mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-6AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 1000' 304.80m | 0.201 (5.10mm) | 0.161 (4.09mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() Q2-XT-3/4-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 250' 76.20m | 0.789 (20.05mm) | 0.750 (19.05mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() 1200100 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | 2008 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | 9.9mm | 164' 50.00m | 0.512 (13.00mm) | 0.390 (9.91mm) | - | - | ROHS3 Compliant | - | - | ||
![]() HC1B-7008-0281-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | - | Polyester | - | 2014 | Helical Convolex™ HC1B | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | - | - | - | Shielded | - | 500' 152.40m | 0.479 (12.17mm) | 0.281 (7.14mm) | - | - | RoHS Compliant | - | - | ||
![]() DTT500-30-100 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | -90°C~250°C | 2016 | Daflon DTT | Active | Not Applicable | Solid Tubing | 250°C | -90°C | Natural | - | Smooth | - | - | Oil Resistant | Corrosion Resistant | Flame Retardant | - | Chemical Resistant, Fatique Resistant, Stress Resistant | - | 100' 30.48m | 0.030 (0.76mm) | 0.012 (0.30mm) | 0.009 0.23mm | Non Flammable, UL VW-1 | ROHS3 Compliant | UL VW-1 | - | ||
![]() 1068151145 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.00098 (0.025mm) | - | - | ROHS3 Compliant | - | - | ||
![]() LTP25B-25M HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | - | - | Steel, Galvanized, PVC Coated | -20°C~105°C | 2017 | HelaGuard LTP | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Oil Resistant | UV Resistant | - | - | Acid Resistant | - | 82.02' 25.00m | 1.040 (26.42mm) | 0.830 (21.08mm) | - | - | RoHS Compliant | - | - | ||
![]() 1068150006 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.00059 (0.015mm) | - | - | - | - | - | ||
![]() 170-03056 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | 2015 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | - | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | - | Chemical Resistant, Clean Cut, Solvent Resistant | - | 250' 76.20m | 1.000 (25.40mm) | 0.937 (23.80mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable | - | ||
![]() HCTE-0625-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | 0625 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 100' 30.48m | 0.780 (19.80mm) | 0.608 (15.44mm) | 0.023 0.58mm | - | RoHS Compliant | - | Not Applicable | ||
![]() 1068150012 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.00118 (0.030mm) | - | - | - | - | - | ||
![]() 1068450099 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Silica, Polyimide Coated | - | - | CC, Polymicro Technologies | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | - | - | - | Smooth | - | - | - | - | - | - | - | - | 0.125' 38.10mm 1.50 | 0.071 (1.80mm) | 0.008 (0.20mm) | - | - | ROHS3 Compliant | - | - |