- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CONVOLEX-3/8-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | Cable | - | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~150°C | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | 196' 59.70m | 0.496 (12.60mm) | 0.370 (9.40mm) | 0.013 0.33mm | - | RoHS Compliant | - | ||
![]() 3240843 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | -40°C~105°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 166-90204 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGFR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | Flame Retardant | - | Dust Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 100' 30.48m | 1.130 (28.70mm) | 0.860 (21.84mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SSU10-25M HellermannTyton | In Stock | - | Datasheet | 16 Weeks | - | - | Stainless Steel 316 | -100°C~400°C | - | - | HelaGuard SSU | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | Corrosion Resistant | - | - | Self Extinguishing | 82.02' 25.00m | 0.360 (9.14mm) | 0.270 (6.86mm) | - | - | - | - | ||
![]() 22SL0375FRPPBL Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SL0250FRPPBL Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3240689 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Stainless Steel (SS), Halogen Free | -200°C~600°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 3.28' 1.00m | 1.417 (36.00mm) | 1.220 (31.00mm) | - | - | RoHS Compliant | - | ||
![]() WPET-HS25B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET) | -40°C~150°C | - | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided, Heat Shrink | Abrasion Resistant | - | - | Weather Resistant | - | - | Chemical Resistant | 164' 50.00m | 0.984 (25.00mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | - | ||
![]() 22SL0750NYGY Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FPPSC-95U.10 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | - | - | Polypropylene (PP), Halogen Free | -40°C~105°C | - | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant, Weather Resistant | Flame Retardant | - | Chemical Resistant | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | - | RoHS Compliant | - | ||
![]() 22SL0500PP Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SL0625FRPPBL Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SL1000NYGY Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SL0375PE Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 169-60024 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240853 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Steel, PVC Coated | -25°C~80°C | - | 2016 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | - | Fluid Resistant | Corrosion Resistant | - | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 1.063 (27.00mm) | 0.866 (22.00mm) | - | - | RoHS Compliant | - | ||
![]() 22SL1000PP Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SL0250NYGY Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SL0375NYGY Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3240697 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | 315 | Steel, Galvanized, Halogen Free | -200°C~220°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 3.28' 1.00m | 0.394 (10.00mm) | 0.315 (8.00mm) | - | - | RoHS Compliant | - |