- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Liquid Protection | Heat Protection | Diameter | Length | Thickness | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-XT-14AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | Flame Retardant | - | 1000' 304.80m | - | 0.096 (2.44mm) | 0.065 (1.65mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TV105-19M20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 1.07mm | 1000' 304.80m | - | 0.074 (1.88mm) | 0.036 (0.91mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-17M Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 1.34mm | 1000' 304.80m | - | 0.085 (2.16mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-.88C Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 22.9mm | 100' 30.48m | - | 0.981 (24.92mm) | 0.875 (22.22mm) | 0.035 0.89mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-.56C Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 15.1mm | 100' 30.48m | - | 0.645 (16.38mm) | 0.563 (14.30mm) | 0.030 0.76mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-1.0L Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 26.3mm | 50.00' 15.24m | - | 1.106 (28.10mm) | 1.000 (25.40mm) | 0.035 0.89mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-16M Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 1.54mm | 1000' 304.80m | - | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-222.5M20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 813μm | 2500' 762.00m | - | 0.056 (1.42mm) | 0.025 (0.64mm) | 0.012 0.30mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-6TL20 Panduit Corp | In Stock | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 4.6mm | 250' 76.20m | - | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-.25TL Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 6.6mm | 250' 76.20m | - | 0.305 (7.75mm) | 0.245 (6.22mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-8D20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 3.6mm | 500' 152.40m | - | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-9D20 Panduit Corp | In Stock | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 3.15mm | 500' 152.40m | - | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-6TL Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 4.6mm | 250' 76.20m | - | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-.50TL20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 13.3mm | 250' 76.20m | - | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-10D Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 2.84mm | 500' 152.40m | - | 0.144 (3.66mm) | 0.102 (2.59mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-0TL20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | Moisture Resistant, Oil Resistant | Flame Retardant, Heat Resistant | 8.9mm | 250' 76.20m | 635μm | 0.387 (9.83mm) | 0.325 (8.26mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | UL VW-1 | ||
![]() Q2-XT-1/2-01-QB6IN-14 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 0.539 (13.70mm) | 0.500 (12.70mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-8AWG-01-QX50FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | Flame Retardant | - | 50.00' 15.24m | - | 0.169 (4.29mm) | 0.130 (3.30mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-6AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | Flame Retardant | - | 4.00' 1.22m | - | 0.201 (5.10mm) | 0.161 (4.09mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-1-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | Flame Retardant | - | 4.00' 1.22m | - | 1.039 (26.40mm) | 1.000 (25.40mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - |