- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Angled | Approvals | Base Product Number | Brand | Compatible with | Conduit features | Content | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Internal thread | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Outside Ø | Package | Part # Aliases | Product Status | RoHS | RoHS-compliant | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Halogen Free | Thread Size | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Product Category | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-30328 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | 1pc(s) | M50 | Metal | - | - | - | - | - | 166-30328 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SSC50-FM-M50-SS316-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440.50mm | - | - | - | - | - | ||
![]() 166-40004 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | oil-resistant | Sold per metre | - | Grey | - | Self extinguishing according to EN IEC 61386 | - | - | - | 166-40004 | - | - | 30m | +70°C | - | - | -5°C | - | 27.50mm | - | - | - | Non-Compliant | - | - | - | - | - | PSR25 | Grey | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11104 HellermannTyton | In Stock | - | - | Standard | Polyamide | - | - | - | - | - | - | Sold per metre | - | Black | - | in accordance with UL94 V2 | - | - | - | 166-11104 | - | Polyamide 6 | 50m | +120°C | - | - | -40°C | - | 21.20mm | - | - | - | Non-Compliant | Yes | - | - | - | - | HealGuard PA 6 standard | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
![]() 166-50139 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | Black | - | - | M50 | - | - | 166-50139 | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | ALPA-M50 | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21015 HellermannTyton | In Stock | - | - | - | Polyamide | Straight | - | - | - | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | PG21 | Black | - | in accordance with UL94 V2 | - | - | - | 166-21015 | - | Polyamide 6.6 | - | +135°C | - | - | -50°C | - | - | - | - | - | - | Yes | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21600 HellermannTyton | In Stock | - | - | - | Polyamide | Straight | - | - | - | HelaGuard sleeving | halogen-free,oil-resistant | 1pc(s) | M16 | Black | - | Complies with UL94 V2 | - | - | - | 166-21600 | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | Yes | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50134 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | Black | - | - | M16 | - | - | 166-50134 | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | Non-Compliant | - | - | - | - | - | ALPA-M16 | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50913 HellermannTyton | In Stock | - | - | - | Brass | - | - | - | - | - | halogen-free | 1pc(s) | PG29 | Metal | - | - | M20 | - | - | 166-50913 | - | - | - | +300°C | - | - | -100°C | - | - | - | - | - | Non-Compliant | - | - | - | - | - | CNV-PG29-M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-25000 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | 1pc(s) | - | Black | - | - | - | - | - | 166-25000 | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | Yes | - | - | - | - | HG13-R16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCTE-0750-0-SP-CS7575 TE Connectivity | In Stock | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | HCTE-0750 | TE Connectivity / Raychem | - | - | - | - | - | 100 | - | - | -- | TE Connectivity | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Spool | 157433-000 | Active | Compliant | - | -- | Helical Convolexx81™ HCTE | Active | -- | Wire Loom, Protective Hose | -- | Wire & Cable Management | - | - | Convoluted, Corrugated | -- | -- | -- | - | -- | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | -- | -- | -- | -- | -- | - | ||
![]() PAFS16/GR/10M FLEx | In Stock | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PAFS16/GR/10M | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 0.46 | - | - | - | - | - | - | ||
![]() PACL54-S/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PACL54-S/BL/25M | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1.85 | - | - | - | - | - | - | ||
![]() S10/50M FLEx | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | - | S10/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | - | ||
![]() PAFS28/BL/100FT FLEx | In Stock | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PAFS28/BL/100FT | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 | - | - | - | - | - | - | ||
![]() XF12/30M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | XF12/30M | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 0.39 | - | - | - | - | - | - | ||
![]() PAFH16/CB/100FT FLEx | In Stock | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PAFH16/CB/100FT | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 0.44 | - | - | - | - | - | - | ||
![]() 166-30801 NCS16-GS/PA66-BK HellermannTyton | In Stock | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -40°C | - | - | - | - | - | - | - | NCS | - | - | - | - | - | - | M16 | - | - | - | - | 17mm | - | - | 40 mm | IP54, IP65 | - | 10m | - | - | - | - | - | ||
![]() 166-31911 LTS16-GS/PVC-BK HellermannTyton | In Stock | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | - | -20°C | - | - | - | - | - | - | - | LTS | - | - | - | - | - | - | M16 | - | - | - | - | 17.8mm | - | - | 45 mm | IP66, IP67, IP68 | - | 10m | - | - | - | - | - | ||
![]() S75/10M FLEx | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | - | S75/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 2.76 | - | - | - | - | - | - | ||
![]() PACH42/BL/50FT FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PACH42/BL/50FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |