- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Angled | Approvals | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Brand | Certification marks | Compatible with | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | For Use With/Related Products | Halogen-free | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material filament | Material quality | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Model | Nominal diameter | Outside Ø | Package | Plain exterior | Plain interior | Product Status | RoHS | RoHS-compliant | Standards Met | Suitable for diameters | Surface protection | Thread length | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Halogen Free | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Expandable | Features | Product Category | UV resistant | Flexibility | Diameter | Length | Width | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61802200 Lapp | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | SILVYN® AS | - | 1pc(s) | - | - | Silver | - | - | - | - | - | - | - | 61802200 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | 17mm | - | - | - | - | - | - | SILVYN® US-AS 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804702-1 Lapp | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Black | - | - | - | - | - | - | - | 61804702-1 | - | Outer sheath: PVC/inner hose: zinc-plated steel strip | - | - | 30m | +70°C | - | -20°C | - | - | 10mm | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SILVYN® LCC-2 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502021 Lapp | In Stock | - | - | Brass | - | Straight | - | - | - | - | - | - | - | SILVYN® LCC-2 | - | 1pc(s) | - | M20 | Silver | - | - | - | - | - | - | - | 55502021 | - | Nickel-plated brass | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Yes | - | 13mm | Nickel-plated | - | - | - | - | - | SILVYN® LGF-2-M 20X1.5/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502031 Lapp | In Stock | - | - | Brass | Brass | Straight | - | - | - | - | - | - | - | SILVYN® LCC-2 | - | 1pc(s) | - | M25 | Silver | - | - | - | - | - | - | - | 55502031 | - | Nickel-plated brass | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Compliant | Yes | - | 21.10mm | Nickel-plated | - | - | - | - | - | SILVYN® LGF-2-M 25X1.5 | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 32.5 mm | 12 mm | - | - | - | - | ||
![]() 55501300 Lapp | In Stock | - | - | Polypropylene | - | Straight | - | - | - | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | 1pc(s) | IP54 | M10 | Silver-grey (RAL 7001) | - | - | - | - | - | - | - | 55501300 | - | PP (sealing ring: TPE) | - | - | - | +110°C | - | -10°C | Straight | - | - | - | - | - | - | - | Yes | - | - | - | 12 | - | - | - | - | SILVYN® USK-M 10X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806621 Lapp | In Stock | - | - | Polyamide | - | - | - | Yes | No | - | 15 | - | - | - | halogen-free,retrofittable,UV-resistant,chemical-resistant,cuttable | 50m | - | - | Black | - | - | - | - | - | - | - | 61806621 | - | PA halogen-free | - | - | - | +120°C | - | -40°C | - | 8 | 10mm | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SILVYN® SPLIT PA6 6/6,3x10,0 BK | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 55502452 Lapp | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 10pc(s) | IP65 | PG21 | Grey | - | - | - | - | - | - | - | 55502452 | - | PA 6 | - | - | - | +120°C | - | -40°C | Straight | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61713360 Lapp | In Stock | - | - | PVC | - | - | - | Yes | No | - | - | - | - | - | - | Sold per metre | - | - | Silver-grey (RAL 7001) | - | - | - | - | - | - | - | 61713360 | - | Soft PVC | Without coil | - | 50m | +80°C | - | -5°C | - | - | 22mm | - | Yes | Yes | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | SILVYN® SI 18 x 22 | Grey | - | Not Halogen Free | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | ||
![]() 55501320 Lapp | In Stock | - | - | Polypropylene | - | Straight | - | - | - | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | 1pc(s) | IP54 | M16 | Silver-grey (RAL 7001) | - | - | - | - | - | - | - | 55501320 | - | PP (sealing ring: TPE) | - | - | - | +110°C | - | -10°C | Straight | - | - | - | - | - | - | - | Yes | - | - | - | 12 | - | - | - | - | SILVYN® USK-M 16X1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61793116 Lapp | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | DIN 40621 | - | - | Sold per metre | - | - | White | - | According to DIN 75200 (FMVSS302 223) | - | No | - | - | - | 61793116 | - | Soft PVC with smooth surface | - | - | 300m | +60°C | - | -10°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ISY10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61760090 Lapp | In Stock | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Ecru | - | - | - | No | - | - | - | 61760090 | - | Silicone | - | - | 100m | +180°C | - | -60°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ISS 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176-10106 HellermannTyton | In Stock | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | -- | Active | -- | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-100-1-1-09OE Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 121-101-1-1-24BPN Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 969793-2 TE Connectivity | In Stock | - | - | Polyamide (PA12), Nylon 12, Halogen Free | - | - | - | - | - | 969793 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | -50°C ~ 100°C | FLEXAquick | Obsolete | -- | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | -- | Liquid-Tight, Oil Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | - | - | - | 164 (50.00m) | - | 0.512 (13.00mm) | 0.394 (10.00mm) | -- | UL94 V-0, UL94 V-2 | ||
![]() SPLHC20/25M FLEx | In Stock | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | - | Adaptaflex, a Division of T&B | - | SPLHC20/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.63 | - | - | - | - | - | - | ||
![]() PKFS13/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PKFS13/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.39 | - | - | - | - | - | - | ||
![]() PRCS34/BL/100FT FLEx | In Stock | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PRCS34/BL/100FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 1.09 | - | - | - | - | - | - | ||
![]() PACH54/BL/50FT FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PACH54/BL/50FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PACH17/BL/100FT FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PACH17/BL/100FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |