- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1140B Essentra Components | In Stock | - | - | 4 Weeks | Polyamide (PA), Nylon | -40°C~149°C | Richco, CF | Active | Not Applicable | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | 250' 76.20m | 1.304 (33.12mm) | 1.020 (25.91mm) | 0.060 1.52mm | UL94 HB | RoHS Compliant | ||
![]() FPAFF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V015B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.906 (23.00mm) | 0.472 (12.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPASF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, Impact Resistant | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | - | RoHS Compliant | ||
![]() FPPSF-36U.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | Chemical Resistant | 82.02' 25.00m | 1.669 (42.40mm) | 1.437 (36.50mm) | - | - | RoHS Compliant | ||
![]() FPDFF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPDFF-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPDFC-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPASC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | - | RoHS Compliant | ||
![]() FPDSC-125G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | - | RoHS Compliant | ||
![]() FPDSC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | - | RoHS Compliant | ||
![]() FPDFC-125B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPASC-70G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | - | RoHS Compliant | ||
![]() FSU16B-25M HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1068150033 Molex | In Stock | - | Datasheet | 11 Weeks | Silica, Polyimide Coated | -65°C~350°C | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | Amber | Smooth | Abrasion Resistant | - | - | - | 32.81' 10.00m | 0.014 (0.36mm) | 0.00001 (0.002mm) | - | - | ROHS3 Compliant | ||
![]() FPANC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, Impact Resistant | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | - | RoHS Compliant | ||
![]() CF007A Essentra Components | In Stock | - | - | 11 Weeks | High Density Polyethylene (HDPE) | -40°C~93°C | Richco, CF | Active | Not Applicable | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | - | - | - | 328' 100.00m | 0.984 (25.00mm) | 0.720 (18.29mm) | - | - | RoHS Compliant | ||
![]() FPANH-10G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.508 (12.90mm) | 0.335 (8.50mm) | - | - | RoHS Compliant | ||
![]() BPET-V040G.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | - | Weather Resistant | - | Chemical Resistant | 65.62' 20.00m | 2.362 (60.00mm) | 1.181 (30.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPANF-12G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | - | RoHS Compliant |