- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPASC-170G.A Fraenkische USA, LP | In Stock | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | - | 7.598 (193.00mm) | 6.772 (172.00mm) | - | - | RoHS Compliant | ||
![]() BPET-V010G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.591 (15.00mm) | 0.276 (7.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V012G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | - | Weather Resistant | - | - | 164' 50.00m | 0.709 (18.00mm) | 0.394 (10.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() BPA66-CC20B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | Solvent Resistant | 164' 50.00m | 1.024 (26.01mm) | 0.709 (18.00mm) | - | - | RoHS Compliant | ||
![]() BPA66-CC50B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | Solvent Resistant | 65.62' 20.00m | 3.150 (80.00mm) | 1.890 (48.00mm) | - | - | RoHS Compliant | ||
![]() FPESF-12N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.484 (12.29mm) | - | - | RoHS Compliant | ||
![]() FPPOF-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.118 (28.40mm) | 0.909 (23.10mm) | - | - | RoHS Compliant | ||
![]() FPPOF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | - | - | RoHS Compliant | ||
![]() FPACC-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.409 (35.80mm) | - | - | RoHS Compliant | ||
![]() FTPSF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | -40°C~150°C | - | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.630 (16.00mm) | 0.492 (12.50mm) | - | - | RoHS Compliant | ||
![]() KPA-PC16B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -40°C~160°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Weather Resistant | - | - | 164' 50.00m | 0.630 (16.00mm) | - | - | - | RoHS Compliant | ||
![]() FPACC-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | - | RoHS Compliant | ||
![]() HPAFC-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() MC-DMC-212-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | - | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | - | - | - | - | 0.118 3.00mm | 0.709 (18.00mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | ||
![]() HPACC-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -50°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | - | RoHS Compliant | ||
![]() FPACF-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | - | RoHS Compliant | ||
![]() FPACC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | - | - | RoHS Compliant | ||
![]() HPDSC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | - | - | RoHS Compliant | ||
![]() HPDFC-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.831 (21.10mm) | 0.634 (16.10mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() Q2-XT-1/2-01-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | Flame Retardant | - | 15.00' 4.57m | 0.539 (13.70mm) | 0.500 (12.70mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant |