- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Body Material | Angled | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Brand | Certification marks | Compatible with | Compressive strength | Conduit features | Contact Materials | Content | Degree of protection (IP) | ElectricalLife | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inside height | Inside width | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material filament | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Nominal diameter | Outside height | Outside Ø | Outside width | Package | Plain exterior | Plain interior | Product Status | Radius (in m) | RoHS | RoHS-compliant | Suitable for diameters | Surface protection | Thread length | Thread type | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Halogen Free | Thread Size | Type Attributes | Washable | Outside Diameter | Actuator Level | Standards | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Product Category | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length | Height Above Board | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-31911 LTS16-GS/PVC-BK HellermannTyton | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | 17.8mm | - | - | 45 mm | - | - | IP66, IP67, IP68 | - | 10m | - | - | - | - | - | ||
![]() S75/10M FLEx | In Stock | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | - | S75/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.76 | - | - | - | - | - | - | ||
![]() 80221 FLEx | In Stock | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | - | ATLA-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 | - | - | - | - | - | - | ||
![]() 80162 FLEx | In Stock | - | - | - | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | - | EF-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 | - | - | - | - | - | - | ||
![]() MAULFLEX-612-SM-96IN TE Connectivity | In Stock | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | MAUL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | * | Active | -- | Wire Loom, Protective Hose | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | Abrasion Resistant | Fluid Resistant, Oil Resistant | Flame Retardant | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | - | - | - | - | - | 8.00 (2.44m) | - | 0.571 (14.50mm) | 0.312 (7.92mm) | -- | -- | ||
![]() 120-116-1-1-16BT Glenair | In Stock | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | Glenair | - | - | - | - | Phosphor Bronze | - | - | 2,000 Cycles | - | - | 1 | - | - | - | - | Glenair | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 24VDC | -20°C ~ 70°C | Tube | DA | Obsolete | - | - | 8 | - | - | - | Wire & Cable Management | 0.100 (2.54mm), Full | 50mA | Gold | PC Pin | Slide (Standard) | SPST | 5,000 Cycles | - | - | - | Yes | - | Raised | - | - | - | - | - | Epoxy Sealed Terminals, Tape Seal | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 0.859 (21.82mm) | 0.390 (9.90mm) | - | - | - | - | ||
![]() 55502022 Lapp | In Stock | - | - | - | - | Brass | - | Straight | - | - | - | - | - | - | - | - | SILVYN® LCC-2 | - | - | - | 1pc(s) | - | - | M20 | Silver | - | - | - | - | - | - | 55502022 | - | Nickel-plated brass | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Yes | 16.90mm | Nickel-plated | - | - | - | - | - | - | - | - | SILVYN® LGF-2-M 20X1.5/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506545 Lapp | In Stock | - | - | - | - | Polyamide | - | 90-degree | - | - | - | - | - | - | - | - | SILVYN® FPS | - | - | - | 1pc(s) | IP66 | - | M32 | Black | - | - | - | - | - | - | 55506545 | - | PA 6 | - | - | +135°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Metric | - | - | - | - | - | - | FPAHW-M32x1,5 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61746970 Lapp | In Stock | - | - | - | - | Polyamide | - | - | - | Yes | Yes | Yes | - | 55 | - | UL file no.: E86359 | - | 750 | halogen-free,Abrasion-resistant,flame-retardant,oil-resistant | - | Sold per metre | - | - | - | Grey | - | - | - | - | - | - | 61746970 | - | PA 6 silicone-free, UL94 V0 | - | 50m | +115°C | - | - | -40°C | - | - | 21 | - | 28.50mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 PG 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 55501050 Lapp | In Stock | - | - | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | - | 1pc(s) | IP68 | - | M20 | Grey (RAL 7001) | - | - | - | - | - | - | 55501050 | - | PA silicone-free | - | - | +100°C | - | - | -30°C | - | Straight | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 13 | Metric | - | - | - | - | - | - | SILVYN® KLICK-GM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506315 Lapp | In Stock | - | - | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | - | 1pc(s) | IP66 | - | M16 | Black | - | - | - | - | - | - | 55506315 | - | PA 6 | - | - | +135°C | - | - | -40°C | - | Straight | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Metric | - | - | - | - | - | - | FPAG-M16x1.5/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506485 Lapp | In Stock | - | - | - | - | Polyamide | - | 90-degree | - | - | - | - | - | - | - | - | SILVYN® FPS | - | - | - | 1pc(s) | IP66 | - | M12 | Black | - | - | - | - | - | - | 55506485 | - | PA 6 | - | - | +135°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Metric | - | - | - | - | - | - | FPAHW-M12x1.5 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506925 Lapp | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | - | - | - | - | - | - | 55506925 | - | PA 6 | - | - | +135°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® FCL Hose holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751640 Lapp | In Stock | - | - | - | - | PVC | - | - | - | - | Yes | No | - | 45 | - | - | - | - | - | - | Sold per metre | - | - | - | Green | - | - | - | - | - | - | 61751640 | - | PVC | Helix of rigid plastic | 30m | +70°C | - | - | -20°C | - | - | - | - | 27.70mm | - | - | No | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® ELÖ 22X27,7 GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | - | ||
![]() 61746965 Lapp | In Stock | - | - | - | - | Polyamide | - | - | - | Yes | Yes | Yes | - | 45 | - | - | - | 320 | halogen-free,flame-retardant,Flexible,UV-resistant | - | Sold per metre | - | - | - | Black | - | - | - | - | - | - | 61746965 | - | PA6 | - | 50m | +115°C | - | - | -40°C | - | - | 16 | - | 21.20mm | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 PG 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ||
![]() 61714010 Lapp | In Stock | - | - | Cable | - | PVC | - | - | - | - | Yes | No | - | 60 | - | - | - | - | Flexible,wire-reinforced,smooth inner lining | - | Sold per metre | - | - | - | Silver-grey (RAL 7001) | - | - | - | - | - | - | 61714010 | - | PVC | Helix of rigid plastic | 25m | +60°C | - | - | -15°C | - | - | - | - | 16mm | - | - | Yes | Yes | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® SP 12x16 SGY | - | 60 °C | -15 °C | Grey | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | - | ||
![]() 61806565 Lapp | In Stock | - | - | - | - | Polyamide | - | - | - | - | Yes | No | - | - | - | - | - | - | halogen-free,sinus-shaped cut,retrofittable,UV-resistant | - | Sold per metre | - | - | - | Black | - | - | - | - | - | - | 61806565 | - | PA6 thermally modified, cadmium-free, halogen-free | - | 50m | +140°C | - | - | -40°C | - | - | - | - | 15.70mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 SINUS 12.2 x 15.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GGVS, NFR-13-903 as of 8.4 x 11.4 ADR<br>Elongation at break DIN 53 455: 50-200%<br>Resistance to impacts DIN 53 453: without breaking<br>Notch impact strength DIN 53 453: without breaking<br>Self-extinguishing: UL 94 HB | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ||
![]() 61751700 Lapp | In Stock | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | - | Blue | - | - | - | - | - | - | 61751700 | - | PVC | - | 30m | +90°C | - | - | -20°C | - | - | - | - | 14.70mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® ELT 10X14.7 BU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61210394 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | - | 18mm | 50mm | - | - | - | 61210394 | - | Plastic | - | - | - | - | - | - | - | - | - | 23mm | - | 62mm | - | - | - | - | 440mm | - | Yes | - | - | - | - | - | - | - | Silvyn® Chain | - | - | SR 300A050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patented quick-fit system | - | - | - | - | - | - | 1020mm | - | - | - | - | - | ||
![]() 61747130 Lapp | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | halogen-free | - | Sold per metre | - | - | - | Grey | - | - | - | - | - | - | 61747130 | - | - | - | 50m | +120°C | - | - | - | - | - | - | - | 15.80mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 LL 11/12x15,8 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |