- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Bending radius, static | Bending strength | Compressive strength | Degree of protection (IP) | Flame accelerating | Jacket Material | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Nominal diameter | RoHS | Surface protection | Type of fastening | Series | Color | Sealing | Thread Size | Outer Diameter | Minimum Bend Radius | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -15°C | - | - | - | - | SP | - | - | M12 | 14mm | 30 mm | IP54, IP65 | - | 25m | ||
![]() SP10/BL/10M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -15°C | - | - | - | - | SP | - | - | M10 | 10mm | 25 mm | IP54, IP65 | - | 10m | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -15°C | - | - | - | - | SP | - | - | M20 | 21.5mm | 45 mm | IP54, IP65 | - | 10m | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | +135°C | -45°C | - | - | - | - | SPLHC | - | - | - | 21.1mm | 80 mm | IP66, IP67, IP68, IP69K | - | 25m | ||
![]() 91202 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | SL-316 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 0.31 | - | ||
![]() 11104 FLEx | In Stock | - | - | - | - | JIC | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | LT-11 | - | - | - | - | Yes | - | - | - | Gray | - | - | - | - | - | 0.84 | - | ||
![]() PKCSSS34/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Steel | Adaptaflex, a Division of T & B | PKCSSS34/BL/25M | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 1.35 Inches | - | ||
![]() PKFSSS13/BL/25M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | Steel | Adaptaflex, a Division of T & B | PKFSSS13/BL/25M | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 0.52 Inches | - | ||
![]() PRFSSS21/BL/25M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | Steel | Adaptaflex, a Division of T & B | PRFSSS21/BL/25M | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 0.83 Inches | - | ||
![]() PKCS34/BL/25M FLEx | In Stock | - | - | - | - | LUL | - | - | - | - | - | - | - | None | Adaptaflex, a Division of T & B | PKCS34/BL/25M | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 1.35 Inches | - | ||
![]() PKFSTC16/BL/25M FLEx | In Stock | - | - | - | - | LUL;UR | - | - | - | - | - | - | - | Copper | Adaptaflex, a Division of T & B | PKFSTC16/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.67 Inches | - | ||
![]() PKCSSS28/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Steel | Adaptaflex, a Division of T & B | PKCSSS28/BL/25M | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 1.12 Inches | - | ||
![]() 2010.111.013 FLEx | In Stock | - | - | Steel | 0.17 | - | No | Yes | 45 | Flexible | 1250 | IP68 | No | - | - | - | - | - | - | 17 | - | Galvanized | - | - | - | No sealing | - | - | - | - | - | - | ||
![]() 2011.111.038 FLEx | In Stock | - | - | Steel | 0.82 | - | No | Yes | 118 | Flexible | 1250 | IP68 | No | - | - | - | - | - | - | 45 | - | Galvanized | - | - | - | No sealing | - | - | - | - | - | - | ||
![]() 65500635 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | ||
![]() 61806698 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | ||
![]() 61811225 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | ||
![]() 61811255 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | ||
![]() 65500631 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | ||
![]() 61811125 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - |