- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Brand | Certification marks | Clamp Ø | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | Material (details) | Material filament | Max. temperature | Mfr | Min. temperature | Model | Nominal diameter | Outside Ø | Package | Plain exterior | Plain interior | Product Status | RoHS-compliant | Suitable for diameters | Surface protection | Terminal Ø (max.) | Thread length | Thread type | Tradename | Unit Weight | Operating Temperature | Series | Type | Color | Subcategory | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Features | Product Category | UV resistant | Flexibility | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106815-0007 Molex | In Stock | - | - | Silica, Polyimide Coated | - | - | - | - | 106815 | - | Molex | - | - | - | - | - | - | - | - | - | 1 | Molex | - | - | - | - | Molex | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | Polymicro Technologies | 0.007443 oz | -65°C ~ 350°C | 106815 | Solid Tubing, Capillary | Amber | Wire & Cable Management | Smooth | Abrasion Resistant | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 32.81 (10.00m) | 0.014 (0.36mm) | 0.00059 (0.015mm) | - | - | ||
![]() 61751711 Lapp | In Stock | - | - | PVC | - | - | Yes | No | - | 50 | - | - | - | - | - | - | 30m | - | - | Blue | - | - | 61751711 | PVC | Helix of rigid plastic | +90°C | - | -20°C | - | - | 17.80mm | - | Yes | Yes | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® ELT glatt 12,6x17,8 BU | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | ||
![]() 61751601 Lapp | In Stock | - | - | PVC | - | - | Yes | No | - | 50 | - | - | - | - | - | heat-resistant,extra crush-proof,Flexible,wire-reinforced | 30m | - | - | Orange | - | - | 61751601 | - | Helix of rigid plastic | +70°C | - | -20°C | - | - | 17.80mm | - | Yes | Yes | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® ELR glatt 12,6x17,8 OR | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | ||
![]() 61751592 Lapp | In Stock | - | - | PVC | - | - | Yes | No | - | 70 | - | - | - | - | - | pressure-resistant,Flexible,smooth inner lining | 30m | - | - | Black | - | - | 61751592 | - | Helix of rigid plastic | +70°C | - | -5°C | - | - | 21.10mm | - | Yes | Yes | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® ELU glatt 16,0x21,1 BK | - | - | - | - | - | - | - | - | Yes | Flexible | - | - | - | - | - | ||
![]() 61751790 Lapp | In Stock | - | - | PVC | - | - | Yes | Yes | - | 25 | - | - | - | - | - | pressure-resistant,Flexible,smooth inner lining | 30m | - | - | Black | - | - | 61751790 | - | Helix of rigid plastic | +70°C | - | -20°C | - | - | 14.50mm | - | No | Yes | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® ELU 10,0x14,5 BK | - | - | - | - | - | - | - | - | Yes | Flexible | - | - | - | - | - | ||
![]() 55506195 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | SILVYN® FPAS | - | halogen-free,heat-resistant,UV-resistant,weather-proof | 2pc(s) | IP68 | M40 | Black | - | - | 55506195 | - | - | +135°C | - | -50°C | Straight | - | - | - | - | - | - | Yes | 42mm | - | - | - | Metric | - | - | - | - | SILVYN® FPAX M40x1,5 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507145 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 10pc(s) | IP66 | M25 | Black | - | - | 55507145 | - | - | +100°C | - | -30°C | Straight | - | - | - | - | - | - | Yes | - | - | 16.5mm | - | Metric | - | - | - | - | SILVYN® KSE-M 25x1,5 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005830 Lapp | In Stock | - | - | Polypropylene | Straight | - | - | - | - | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | - | 50pc(s) | IP54 | PG11 | Silver-grey (RAL 7001) | - | - | 52005830 | PP (sealing ring: TPE) | - | +110°C | - | -10°C | Straight | - | - | - | - | - | - | Yes | - | - | - | 10 | - | - | - | - | - | SILVYN® USK-M 10x1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502473 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 10pc(s) | IP65 | PG16 | Black | - | - | 55502473 | PA 6 | - | +120°C | - | -40°C | Straight | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506083 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M25 | Silver | - | - | 55506083 | - | - | +100°C | - | -30°C | Straight | - | - | - | - | - | - | Yes | 21mm | Nickel-plated | - | - | - | - | - | - | - | SILVYN® MSK-M 25x1,5 AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802440 Lapp | In Stock | - | - | Steel wire | - | - | - | - | - | - | - | DIN 49012, corresponds to the design K according to DIN EN IEC 61386-23. In the EX-range according to EN 1127-1 | - | - | - | extra flexible,Heavy duty mechanical load | 25m | - | - | Silver | - | - | 61802440 | - | - | +120°C | - | - | - | - | 36mm | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® EDU-AS 29/29x36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804605 Lapp | In Stock | - | - | Stainless steel | - | No | Yes | - | - | 70 | - | - | - | - | - | wire-reinforced,Flexible,heat-resistant,Heavy duty mechanical load | 25m | - | - | Stainless steel | - | - | 61804605 | - | - | +400°C | - | -100°C | - | - | 31.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® SSUE 32/28,1x32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61711630 Lapp | In Stock | - | - | Polyamide | - | - | Yes | - | - | 13 | - | - | - | - | - | flame-retardant,halogen-free,oil-resistant | 25m | - | - | Grey | - | - | 61711630 | PA 6 | PVC-sheathed spring steel | +120°C | - | -40°C | - | - | 17mm | - | No | Yes | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® FPS 13x17 25m GY | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | ||
![]() 61754030 Lapp | In Stock | - | - | Polyamide | - | Yes | Yes | Yes | - | 45 | - | - | - | - | 320 | flame-retardant,halogen-free,oil-resistant | 50m | - | - | Grey | - | - | 61754030 | PA 6 | - | +120°C | - | -40°C | - | 21 | 21.20mm | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SILVYN® FPAS 21 GY | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 61801155 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | 10mm | SILVYN® RILL | - | - | 10pc(s) | IP68 | PG16 | Black | - | - | 61801155 | - | - | +115°C | - | -40°C | Straight | - | - | - | - | - | - | Yes | 28.50mm | - | 14mm | 10 | - | - | - | - | - | SILVYN® KLICK GPZ PG 16 BK | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506104 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M32 | Silver | - | - | 55506104 | - | - | +100°C | - | -30°C | Straight | - | - | - | - | - | - | Yes | 27mm | Nickel-plated | - | - | - | - | - | - | - | SILVYN® MSK-SC-M 32x1,5 EE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506705 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | SILVYN® FPAS | - | halogen-free,heat-resistant,UV-resistant,weather-proof | 2pc(s) | IP66 | PG48 | Black | - | - | 55506705 | - | - | +135°C | - | -50°C | Straight | - | - | - | - | - | - | Yes | 67mm | - | - | - | - | - | - | - | - | SILVYN® FPAG PG 48/2 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501950 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | - | - | - | - | SILVYN® sleeving | - | - | 5pc(s) | - | M50 | Silver | - | - | 55501950 | Body: Nickel-plated brass · O-sealing, NBR: | - | +80°C | - | -20°C | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | SILVYN® SSVZ-M 50x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802120-50 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | 50m | - | - | Silver | - | - | 61802120-50 | - | - | +220°C | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® AS 16/18x21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55001240 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 10pc(s) | - | PG21 | Black | - | - | 55001240 | - | - | +115°C | - | -40°C | - | - | - | - | - | - | - | Yes | - | - | 17.5mm | - | - | - | - | - | - | SILVYN® KSE PG 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |