- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material filament | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal diameter | Nominal size in inch | Oil resistant | One-piece | Plain exterior | Plain interior | Revolving thread | Surface protection | Thread connection size | Thread type | Expandable | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-01008 TWIST-IN 38-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | -70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-02005 HEGMANWO-15-PMPI-GN HellermannTyton | In Stock | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 61806150 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | - | 25 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | - | 20 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 55506570 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | ||
![]() 55506805 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506530 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | ||
![]() 68100115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | ||
![]() 65500466 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | - | - | External thread | IP66 | - | - | - | - | - | - | Straight | - | - | - | - | - | - | No | - | M40 x 1.5 | Metric | - | - | - | ||
![]() 68880005 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501870 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | ||
![]() 55506126 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | ||
![]() 55502614 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | Brass | - | - | Straight | - | - | - | No | - | - | No | Nickel-plated | M20 x 1.5 | - | - | - | - | ||
![]() 61793640 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | - | 70 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes | Flexible | ||
![]() 61804798 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61805410 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400080 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 120 | - | - | 1250 | - | IP68 | - | - | - | - | - | - | - | 45 | 1 1/4 inch | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400501 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 22 | - | - | 1250 | - | IP40 | - | - | - | - | - | - | - | 14 | 5/16 inch | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61737253 Lapp | In Stock | - | - | Polyamide 6 | Yes | Yes | Yes | - | - | 45 | Flexible | No | 320 | - | - | No | No | - | - | - | - | - | 20 | - | Yes | - | - | - | - | - | - | - | - | No | - | ||
![]() 61751597 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | - | 240 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes | Flexible | ||
![]() 61754040 Lapp | In Stock | - | - | - | Yes | Yes | Yes | - | - | 50 | - | - | 750 | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | No | - |