- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Brand | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material filament | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | One-piece | Package | Plain exterior | Plain interior | Product Status | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | Operating Temperature | Series | Type | Color | Subcategory | Thread Size | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Product Category | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61711550 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | - | - | - | 8 | - | - | - | - | - | PVC-sheathed spring steel | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | ||
![]() 55001090 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501940 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506020 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0237.202.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | - | - | Active | - | - | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.630 (16.00mm) | - | UL94 V-0 | ||
![]() 0261.202.012 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | - | - | Active | - | - | - | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 0.620 (15.75mm) | 0.470 (11.94mm) | - | UL94 HB | ||
![]() 0237.202.023 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | - | - | Active | - | - | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 1.110 (28.19mm) | 0.880 (22.35mm) | - | UL94 V-0 | ||
![]() 120-100-1-2-28BP Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Glenair | - | - | - | - | Glenair | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | - | - | - | - | - | - | - | - | SP | - | - | - | M25 | - | - | - | - | 26mm | - | - | 55 mm | - | - | IP54, IP65 | 10m | - | - | - | - | ||
![]() 61805420 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507001 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Polyamide (PA) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502488 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803853 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | - | - | - | 45°-Bend | No | - | - | - | - | No | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506295 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506655 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100170 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751621 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | - | 50 | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | ||
![]() 55500860 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 12 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506665 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61801030 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |