- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Actuator Material | ActuatorColor | Angle | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Cable Types | Compressive strength | Construction type | Degree of protection (IP) | Illuminated | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting | Nominal diameter | One-piece | Revolving thread | RoHS | Side 1 Gender | Side 2 Gender | Standards Met | Surface protection | Thread connection size | Thread length | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Composition | Technology | Current Rating | Actuator Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Current - Average Rectified (Io) | Terminal Type | Outside Diameter | Voltage - Peak Reverse (Max) | Number of Gangs | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Connection Type | Bushing Type | Circuit Configuration | Contacts | Minimum Bend Radius | UV resistant | IP Rating | Diameter | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55506076 Lapp | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | ABF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | Standard | - | - | - | - | - | Single Phase | 5µA @ 1000V | 1V @ 1A | - | 1A | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507006 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Polyamide (PA) | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 61803921 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 55500440 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() 55502073 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | - | - | Straight | - | - | No | No | - | - | - | - | Nickel-plated | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() LPC50BUFG-10M FLEx | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | -20°C | - | - | - | - | - | - | - | - | CE, ibs, IEC EN 61386 | - | - | - | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.9mm | - | - | - | - | - | 240 mm | - | IP67, IP68, IP69 | - | 10m | - | - | ||
![]() 61825250 Lapp | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 45 Degrees | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | AT21/M20/SF45/BLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503521 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | Miscellaneous | - | Brass | - | - | - | Straight | - | - | No | No | - | - | - | - | Nickel-plated | M50 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100160 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803828 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 596695133 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61754060 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Nickel Plated Brass | Metallic | - | UL;CSA | Yes | Yes | Yes | - | 70 | - | 750 | - | - | No | NTE Electronics | 54-024 | - | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bat | - | - | - | - | - | - | - | - | Solder;Screw;Spade (1/4 in) | - | - | - | - | - | - | - | - | ON-NONE-ON | SPDT | - | No | - | - | - | - | 0.69 Inches | ||
![]() 61803973 Lapp | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | Murrelektronik | 7000-P8241-P223500 | - | - | - | - | - | - | - | - | - | - | Male | Female | - | - | - | - | - | - | - | - | MQ15 Straight Male to MQ15 Straight Female, 4-pole | - | - | - | 13 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 35 Meters | - | - | ||
![]() 61801200 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Polycarbonate | Black | - | UL;CSA | - | - | - | - | - | - | - | - | IP68 | No | NTE Electronics | 54-110 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Paddle | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | ON-NONE-OFF | SPST | - | - | - | - | - | - | 0.69 Inches | ||
![]() 55503489 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | ABB | 3AUA0000015967 | Brass | - | - | - | Straight | - | - | No | No | - | - | - | - | Nickel-plated | M12 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502612 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | Stearns | 108704100145 | Brass | - | - | - | Straight | End Mount | - | No | No | - | - | - | - | Nickel-plated | M12 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | - | - | ||
![]() 55502609 Lapp | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | UL;CSA | - | - | - | Yes | - | - | - | External thread | - | - | Arrow Hart - Cooper Wiring Devices | 93543-BOX | Brass | - | - | - | Straight | - | - | No | No | Yes | - | - | - | Nickel-plated | Other | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506680 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | Miscellaneous | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | Cutler Hammer, Div of Eaton Co | ND312T32WC06S12 | Brass | - | - | - | 45°-Bend | Panel | - | No | No | - | - | - | - | Nickel-plated | PG11 | - | - | - | - | - | - | - | - | - | 1,200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501890 Lapp | In Stock | - | - | Front Mount | - | 7 | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Turck | U-05119 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 3 m | - | - | ||
![]() 55503171 Lapp | In Stock | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | Maurey Power Transmission | 68V16.0 | Brass | - | - | - | Straight | - | - | No | No | - | - | - | - | Nickel-plated | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Inches | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - |