- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Brand | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | One-piece | Package | Product Status | Revolving thread | RoHS | Surface protection | Thread connection size | Operating Temperature | Series | Type | Color | Subcategory | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Features | Product Category | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0461.702.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | - | - | 0461.702 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | Active | - | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black, Silver | - | Convoluted - Braided | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 164 (50.00m) | 0.870 (22.10mm) | 0.640 (16.26mm) | - | UL94 HB | ||
![]() 120-144-20YS Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | 1 | - | Glenair | - | - | - | - | Glenair | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | ||
![]() 0233.232.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | 0233.232 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | Active | - | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 82.02 (25.00m) | 1.350 (34.29mm) | 1.080 (27.43mm) | - | UL94 V-0 | ||
![]() 0261.202.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | Active | - | - | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.640 (16.26mm) | - | UL94 HB | ||
![]() 120-144-16SN Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | 1 | - | Glenair | - | - | - | - | Glenair | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | ||
![]() 0237.202.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | Active | - | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.630 (16.00mm) | - | UL94 V-0 | ||
![]() 0261.202.012 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | Active | - | - | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 164 (50.00m) | 0.620 (15.75mm) | 0.470 (11.94mm) | - | UL94 HB | ||
![]() 0237.202.023 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | Active | - | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 164 (50.00m) | 1.110 (28.19mm) | 0.880 (22.35mm) | - | UL94 V-0 | ||
![]() 0237.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | 0237.232 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | Active | - | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 82.02 (25.00m) | 1.670 (42.42mm) | 1.400 (35.56mm) | - | UL94 V-0 | ||
![]() 120-143-28CF Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | 1 | - | Glenair | - | - | - | - | Glenair | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | ||
![]() 1/2PEBLA100 Remington | In Stock | - | - | Polyethylene (PE) | - | - | 1/2PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | 100 (30.48m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 80132 FLEx | In Stock | - | - | - | JIC | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | EF-13 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 1.32 | - | - | - | - | - | ||
![]() 3/8NYBLA3 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | 3/8NYBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Heat Stabilized | Chemical Resistant, Impact Resistant | - | - | 3.00 (0.91m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() GSS2.5MM 25MT CL HellermannTyton | In Stock | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | +250°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-02063 PVC60-PVC-RD HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 172-02061 PVC60-PVC-GY HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 1/4PEBLA8 Remington | In Stock | - | - | Polyethylene (PE) | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | 8.00 (2.44m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 55507036 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | IP66 | - | - | - | - | - | Polyamide (PA) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502629 Lapp | In Stock | - | - | - | - | Yes | - | - | External thread | - | - | - | - | - | Brass | - | - | - | - | Straight | No | - | - | No | - | Nickel-plated | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503513 Lapp | In Stock | - | - | - | - | Yes | - | - | External thread | - | - | - | - | - | Brass | - | - | - | - | 90°-Bend | No | - | - | No | - | Nickel-plated | PG36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |