- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angled | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Closable (two-part) | Compatible with | Compressive strength | Conduit features | Construction type | Content | Degree of protection (IP) | External thread | Factory colour | Fire protection properties | Flame accelerating | Internal thread | Jacket Material | Lengthwise slotted | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material housing | Material quality | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Nominal diameter | Oil resistant | One-piece | Package | Product Status | Revolving thread | RoHS | RoHS-compliant | Standards Met | Surface protection | Thread connection size | Operating Temperature | Series | Type | Color | Sealing | Halogen Free | Type Attributes | Heat Protection | Expandable | Features | UV resistant | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP10/BL/50M FLEx | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | - | SP10/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | ||
![]() 1080.101.018 FLEx | In Stock | - | - | Other | 0.3 | - | - | No | Yes | - | - | - | 70 | Flexible | - | - | 1250 | - | - | - | IP40 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600-02938 H30X25BK-CR-BK HellermannTyton | In Stock | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | - | -65°C | - | - | - | - | - | - | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | - | - | - | H30X25BK | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.8mm | - | ||
![]() 600-02949 H50X25BK-CR-BK HellermannTyton | In Stock | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | - | -65°C | - | - | - | - | - | - | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | - | - | - | H50X25BK | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1mm | - | ||
![]() 166-21006 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,heat-resistant,oil-resistant,UV-resistant | - | 1pc(s) | - | M32 | Black | in accordance with UL94 V2 | - | - | - | - | - | 166-21006 | - | Polyamide 6.6 | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21012 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,heat-resistant,oil-resistant,UV-resistant | - | 1pc(s) | - | PG11 | Black | in accordance with UL94 V2 | - | - | - | - | - | 166-21012 | - | Polyamide 6.6 | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31002 HellermannTyton | In Stock | - | - | Brass | - | Straight | - | - | - | - | - | - | - | - | - | HelaGuard SC,HelaGuard PCS,HelaGuard PCSB | - | - | - | 1pc(s) | - | M16 | Metal | - | - | - | - | - | - | 166-31002 | - | Nickel-plated brass | - | - | +300°C | - | - | -100°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | HelaGuard hose screwing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50929 HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | halogen-free | - | 1pc(s) | - | PG29 | Metal | - | - | M40 | - | - | - | 166-50929 | - | - | - | - | +300°C | - | - | -100°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | CNV-PG29-M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21603 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,oil-resistant | - | 1pc(s) | - | M20 | Black | Complies with UL94 V2 | - | - | - | - | - | 166-21603 | - | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21906 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,oil-resistant | - | 1pc(s) | - | - | Black | Complies with UL94 V2 | - | - | - | - | - | 166-21906 | - | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3/4NYBLA1000 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | - | 3/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | 1000 (304.80m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/4NYBLA8 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | - | 1/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | 8.00 (2.44m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 169-22001 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | halogen-free | - | 1pc(s) | - | - | Grey | - | - | - | - | - | - | 169-22001 | - | - | - | - | +105°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTCC-IWS29-MB43-PA66/6HIRHS-GY | - | - | - | - | - | - | - | - | - | 46.3mm | - | - | - | - | ||
![]() 166-50145 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | HelaGuard hose connector | - | halogen-free | - | 1pc(s) | - | - | Black | - | - | PG16 | - | - | - | 166-50145 | - | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | ALPA-PG16 | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21002 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,heat-resistant,oil-resistant,UV-resistant | - | 1pc(s) | - | M16 | Black | in accordance with UL94 V2 | - | - | - | - | - | 166-21002 | - | Polyamide 6.6 | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510301 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 45°-Bend | - | - | No | - | - | No | - | - | - | Nickel-plated | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503185 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Straight | - | - | No | - | - | No | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507011 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806130 Lapp | In Stock | - | - | Polypropylene (PP) | - | - | - | - | Yes | No | - | - | 15 | Flexible | Yes | - | - | - | - | - | - | - | - | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 14 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 55503221 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |