- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Bending strength | Compressive strength | Degree of protection (IP) | Flame accelerating | Material filament | Maximum Operating Temperature | Minimum Operating Temperature | Nominal diameter | Plain exterior | Plain interior | RoHS | Standards Met | Surface protection | Series | Color | Sealing | Outer Diameter | Expandable | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Length | Wall Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201.101.013 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | 22 | - | - | IP68 | - | Helix of rigid plastic | - | - | 17 | No | Yes | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | ||
![]() 4230.101.037 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | No | No | 48 | - | - | IP68 | - | PVC-sheathed spring steel | - | - | 45 | No | No | - | - | - | - | - | - | - | - | - | Yes | Very flexible | - | - | - | - | ||
![]() 2041.701.013 FLEx | In Stock | - | - | - | - | No | Yes | No | 13 | - | - | IP68 | - | Plastic-sheathed spring steel | - | - | 17 | No | No | - | - | - | - | - | - | - | - | - | Yes | Extremely flexible | - | - | - | - | ||
![]() 2010.111.049 FLEx | In Stock | - | - | Steel | 0.97 | No | Yes | - | 140 | Flexible | 1250 | IP68 | No | - | - | - | 56 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 2031.101.048 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | Yes | Yes | 40 | - | - | IP68 | - | PVC-sheathed spring steel | - | - | 56 | Yes | No | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | ||
![]() 4020.101.009 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | No | No | No | - | - | - | IP68 | - | Other | - | - | 14 | No | No | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | ||
![]() 2010.111.029 FLEx | In Stock | - | - | Steel | 0.62 | No | Yes | - | 98 | Flexible | 1250 | IP68 | No | - | - | - | 36 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 1010.801.008 FLEx | In Stock | - | - | Stainless steel | 0.077 | No | No | - | 22 | Flexible | - | IP40 | No | - | - | - | 10 | - | - | - | - | Untreated | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 2031.101.038 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | Yes | Yes | 36 | - | - | IP68 | - | PVC-sheathed spring steel | - | - | 45 | Yes | No | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | ||
![]() 2031.101.029 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | Yes | Yes | 25 | - | - | IP68 | - | PVC-sheathed spring steel | - | - | 36 | Yes | No | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | ||
![]() 1011.111.016 FLEx | In Stock | - | - | Steel | 0.15 | No | Yes | - | 45 | Flexible | 750 | IP40 | No | - | - | - | 19 | - | - | Compliant | - | Galvanized | - | Grey | No sealing | - | - | - | - | - | - | - | - | IP40 | ||
![]() 2010.111.022 FLEx | In Stock | - | - | Steel | 0.34 | No | Yes | - | 72 | Flexible | 1250 | IP68 | No | - | - | - | 27 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 1010.111.011 FLEx | In Stock | - | - | Steel | 0.102 | No | Yes | - | 34 | Flexible | 750 | IP40 | No | - | - | - | 14 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 1010.111.031 FLEx | In Stock | - | - | Steel | 0.526 | No | Yes | - | 85 | Flexible | 750 | IP40 | No | - | - | - | 36 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 2010.111.007 FLEx | In Stock | - | - | Steel | 0.085 | No | Yes | - | 32 | Flexible | 1250 | IP68 | No | - | - | - | 10 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 2140.801.012 FLEx | In Stock | - | - | Other | 0.29 | No | Yes | - | 67 | Flexible | 1250 | IP68 | No | - | - | - | 17 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 1010.111.008 FLEx | In Stock | - | - | Steel | 0.064 | No | Yes | - | 28 | Flexible | 750 | IP40 | No | - | - | - | 10 | - | - | - | - | Galvanized | - | - | No sealing | - | - | - | - | - | - | - | - | - | ||
![]() 600-02947 H40X30BK-CR-BK HellermannTyton | In Stock | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | +95°C | -65°C | - | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | - | H40X30BK | - | - | - | Yes | - | - | - | - | - | 1mm | - | ||
Tiny WHSL | In Stock | - | - | Polyamide 6 | - | - | - | - | - | - | - | - | - | - | +120°C | -5°C | - | - | - | - | - | - | PAFS | - | - | 15.8mm | - | 35 mm | - | - | IP40, IP65, IP66, IP67, IP68, IP69K | 10m | - | - | ||
![]() 901-10183 HellermannTyton | In Stock | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | +90°C | -40°C | - | - | - | - | - | - | Ovalgrip | - | - | - | - | - | - | - | - | 5mm | - | - |