- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Type | Color | Subcategory | Product Type | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Product Category | Spool Size | Minimum Bend Radius | IP Rating | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSS4.0 HellermannTyton | In Stock | - | - | Fibreglass | - | - | 0.8kV/mm | - | - | +250°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSS6.0 HellermannTyton | In Stock | - | - | Fibreglass | - | - | 0.8kV/mm | - | - | +250°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-02044 PVC60-PVC-GNYE HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | +85°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 901-00041 HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | +85°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +135°C | - | -45°C | - | - | - | SPLHC | - | - | - | - | - | - | - | - | 26.4mm | - | - | - | 110 mm | IP66, IP67, IP68, IP69K | 10m | - | - | - | - | ||
![]() SPLHC16/10M-RS FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +135°C | - | -45°C | - | - | - | SPLHC | - | - | - | - | - | - | - | - | 17.8mm | - | - | - | 50 mm | IP66, IP67, IP68, IP69K | 10m | - | - | - | - | ||
![]() 121-100-1-1-28CFTN Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | Glenair | - | Bulk | Active | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 121-100-1-1-64BETH Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | Glenair | - | Bulk | Active | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 121-191-48STN Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | Glenair | - | Bulk | Active | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 120-105-1-1-48BE Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | Glenair | - | Bulk | Active | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 120-151-09VS Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | Glenair | - | Bulk | Active | - | * | - | - | Circular Connectors | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | ||
![]() 121-191-48YTE Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | Glenair | - | Bulk | Active | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 0238.232.048 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0238.232 | - | - | - | - | - | Flexa | - | Spool | Active | -25°C ~ 120°C | ROHRflex® | Tubing, Flexible | Black | - | - | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 2.150 (54.60mm) | 1.870 (47.50mm) | - | UL94 V-2 | ||
![]() 2010.182.008 FLEx | In Stock | - | - | Stainless Steel, PVC Coated | 2010.182 | - | - | - | - | - | Flexa | - | Spool | Active | -25°C ~ 90°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | 164 (50.00m) | 0.430 (10.92mm) | 0.310 (7.87mm) | - | - | ||
![]() 0237.232.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0237.202 | - | - | - | - | - | Flexa | - | Spool | Active | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | 82.02 (25.00m) | 1.350 (34.29mm) | 1.120 (28.45mm) | - | UL94 V-0 | ||
![]() 2010.182.009 FLEx | In Stock | - | - | Stainless Steel, PVC Coated | 2010.182 | - | - | - | - | - | Flexa | - | Spool | Active | -25°C ~ 90°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | 164 (50.00m) | 0.470 (11.94mm) | 0.350 (8.89mm) | - | - | ||
![]() 0261.202.014 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0261.202 | - | - | - | - | - | Flexa | - | Spool | Active | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | 164 (50.00m) | 0.710 (18.03mm) | 0.560 (14.22mm) | - | UL94 HB | ||
![]() 0238.232.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0238.232 | - | - | - | - | - | Flexa | - | Spool | Active | - | ROHRflex® | Tubing, Flexible | Black | - | - | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 1.360 (34.54mm) | 1.120 (28.45mm) | - | UL94 V-2 | ||
![]() 0261.202.006 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0261.202 | - | - | - | - | - | Flexa | - | Spool | Active | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | 164 (50.00m) | 0.390 (9.91mm) | 0.250 (6.35mm) | - | UL94 HB | ||
![]() 120-100-1-2-28BP Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | Glenair | - | Bulk | Active | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - |