- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Bending strength | Closable (two-part) | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material filament | Material housing | Material quality | Model | Nominal diameter | Oil resistant | One-piece | Plain exterior | Plain interior | Revolving thread | Surface protection | Thread connection size | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61742458 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803922 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64453690 Lapp | In Stock | - | - | - | - | Yes | No | - | 15 | - | - | - | - | - | - | PUR-sheathed spring steel | - | - | - | - | - | - | No | Yes | - | - | - | No | Flexible | ||
![]() 61806190 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | 70 | Flexible | Yes | - | - | No | Yes | - | - | - | - | 45 | Yes | - | - | - | - | - | - | Yes | - | ||
![]() 55507030 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Polyamide (PA) | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500495 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804224 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507365 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | Polyamide (PA) | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502639 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | M50 x 1.5 | - | - | ||
![]() 55503223 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Nickel-plated | - | - | - | ||
![]() 55506024 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Nickel-plated | - | - | - | ||
![]() 55502626 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | M32 x 1.5 | - | - | ||
![]() 55502671 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | - | - | - | ||
![]() 55503169 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | M16 x 1.5 | - | - | ||
![]() 55503497 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | M50 x 1.5 | - | - | ||
![]() 55503495 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | M32 x 1.5 | - | - | ||
![]() 55503544 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | Other | - | - | ||
![]() 55503619 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503623 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61799820 Lapp | In Stock | - | - | - | No | Yes | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |