- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Case | Certificates | Conduit features | Content | Dielectric Strength | Factory colour | Factory Pack QuantityFactory Pack Quantity | Features of semiconductor devices | Gross weight | Kind of package | Manufacturer | Manufacturer part # | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. length sold by the metre | Max. load current | Max. off-state voltage | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Outside Ø | Package | Product Status | Semiconductor structure | Standards Met | Type of diode | Operating Temperature | Series | Type | Color | Subcategory | Leakage current | Thread Size | Reverse recovery time | Type Attributes | Load current | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Product Category | Minimum Bend Radius | IP Rating | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSS20-25M FLEx | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSS | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSS25-25M FLEx | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSS | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-05100 HELAHOOK10-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | 0.8kV/mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -5°C | - | - | - | - | - | CE, cRUus | - | - | PAFS | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | - | - | 50 mm | IP40, IP65, IP66, IP67, IP68, IP69K | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -5°C | - | - | - | - | - | - | - | - | PAFS | - | - | - | - | - | - | - | - | - | - | - | 21.2mm | - | - | 45 mm | IP40, IP65, IP66, IP67, IP68, IP69K | 10m | - | - | - | - | ||
![]() 121-100-1-1-24BFTV Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 121-101-1-1-24BPC Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 120-144-24SN Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() SF10L60MVM-5600 SHINDENGEN | In Stock | - | - | - | - | - | FTO-220AG (SC91) | RoHS compliant | - | - | - | - | - | fast switching | 1.482g | bulk | - | - | - | 360A | 1.1V | - | - | 0.6kV | - | - | - | - | - | THT | - | - | - | single diode | - | rectifying | - | - | - | - | - | 10µA | - | 115ns | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF20L60MSM-5600 SHINDENGEN | In Stock | - | - | - | - | - | FTO-220AG (SC91) | RoHS compliant | - | - | - | - | - | fast switching | 1.49g | bulk | - | - | - | 390A | 1.37V | - | - | 0.6kV | - | - | - | - | - | THT | - | - | - | single diode | - | rectifying | - | - | - | - | - | 10µA | - | 70ns | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK 1M16 03237720 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | E33 (D4,5x7) | RoHS compliant | - | - | - | - | - | - | 0.6g | - | - | - | - | 50A | 1.5V | - | 3A | 1.6kV | - | - | - | - | - | THT | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | 1.45A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK 6/12 03641850 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SK6 (D7,5x9) | RoHS compliant | - | - | - | - | - | - | 1.7g | - | - | - | SK6 | 320A | 1.1V | - | 10A | 1.2kV | - | - | - | - | - | THT | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-22501 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | - | - | - | halogen-free | Sold per metre | - | Grey | - | - | - | - | - | 169-22501 | - | - | - | 25m | - | - | +80°C | - | - | -50°C | - | - | 53.60mm | - | - | - | - | - | - | - | IWS50-PE-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-143-28CF Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 0233.232.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0233.232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | Spool | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | 82.02 (25.00m) | 1.350 (34.29mm) | 1.080 (27.43mm) | - | UL94 V-0 | ||
![]() 120-144-20YS Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 0261.202.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0261.202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | Spool | Active | - | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.640 (16.26mm) | - | UL94 HB | ||
![]() 120-144-16SN Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | ||
![]() 0237.202.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0237.202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | Spool | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.630 (16.00mm) | - | UL94 V-0 | ||
![]() 0261.202.012 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0261.202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | Spool | Active | - | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | 164 (50.00m) | 0.620 (15.75mm) | 0.470 (11.94mm) | - | UL94 HB |