- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Case | Certificates | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Manufacturer | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | Semiconductor structure | Standards Met | Type of diode | Operating Temperature | Series | Type | Color | Capacitance | Subcategory | Leakage current | Reverse recovery time | Shielded | Type Attributes | Load current | Abrasion Protection | Liquid Protection | Heat Protection | Expandable | Features | Product Category | Spool Size | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0237.202.023 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0237.202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | Convoluted, Corrugated | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | 164 (50.00m) | 1.110 (28.19mm) | 0.880 (22.35mm) | - | UL94 V-0 | ||
![]() 0237.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0237.232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | Convoluted, Corrugated | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | 82.02 (25.00m) | 1.670 (42.42mm) | 1.400 (35.56mm) | - | UL94 V-0 | ||
![]() 0238.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0238.232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | Active | - | - | - | -25°C ~ 120°C | ROHRflex® | Tubing, Flexible | Black | - | - | - | - | - | Convoluted, Corrugated | - | - | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | - | - | - | 1.670 (42.42mm) | 1.400 (35.56mm) | - | UL94 V-2 | ||
![]() 0461.702.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | 0461.702 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black, Silver | - | - | - | - | - | Convoluted - Braided | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | 164 (50.00m) | 0.870 (22.10mm) | 0.640 (16.26mm) | - | UL94 HB | ||
![]() 173-00600 HEGEMIP06-PET/SNCU-ML HellermannTyton | In Stock | - | - | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 173-01000 HEGEMIP10-PET/SNCU-ML HellermannTyton | In Stock | - | - | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 176-10109 HellermannTyton | In Stock | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | G6SE2 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 176-10111 HellermannTyton | In Stock | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | G6SE2 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 176-10118 HellermannTyton | In Stock | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | G6SE2 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 176-10121 HellermannTyton | In Stock | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | G6SE2 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 120-123-20D Glenair | In Stock | - | - | - | - | Glenair | - | - | - | 1 | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | Bulk | Active | - | - | - | - | * | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | ||
![]() 120-144-32VS Glenair | In Stock | - | - | - | - | Glenair | - | - | - | 1 | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | Bulk | Active | - | - | - | - | * | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | ||
![]() 901-10009 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | - | 21kV/mm | - | - | - | - | - | - | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | SLPLU 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 901-10013 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | - | 21kV/mm | - | - | - | - | - | - | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | SLPLU 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 901-10014 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | - | 21kV/mm | - | - | - | - | - | - | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | SLPLU 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7mm | - | ||
![]() 170-01013 TWIST-IN 13-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | ||
![]() 170-01011 TWIST-IN 05-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | ||
![]() BYW29-150-E3/45 VISHAY | In Stock | - | - | - | - | - | TO220AC | RoHS compliant | - | - | glass passivated | ultrafast switching | 1.82g | 1.14...1.39mm | tube | - | - | 100A | 0.8V | 150V | - | - | - | THT | - | - | single diode | - | rectifying | - | - | - | - | 45pF | - | - | 25ns | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GI756-E3/54 VISHAY | In Stock |
| - | - | - | - | P600 | RoHS compliant | - | - | - | - | 1.96g | - | reel | tape | - | 0.4kA | 1.25V | 0.6kV | - | - | - | THT | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSDH60120S1B_T0_00601 PanJit Semiconductor | In Stock | - | - | - | - | - | TO247-2 | RoHS compliant | - | - | fast switching | - | 3g | - | tube | - | - | 300A | 2.3V | 1.2kV | - | - | - | THT | - | - | single diode | - | rectifying | - | - | - | - | - | - | 1mA | 170ns | - | - | 60A | - | - | - | - | - | - | - | - | - | - | - | - |