- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Bending strength | Compressive strength | Degree of protection (IP) | Flame accelerating | Jacket Material | Manufacturer | Manufacturer Part Number | Material filament | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal diameter | Package | Plain exterior | Plain interior | Product Status | RoHS | Standards Met | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Type Attributes | Outer Diameter | Expandable | Features | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-11200 HEGP12-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-10600 HEGP06-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | Helagaine HEGP06 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-10500 HEGP05-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-02100 HEGMAN-02-PMPI-GN HellermannTyton | In Stock | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-01007 TWIST-IN 32-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-02102 HEGMAN-06-PMPI-GN HellermannTyton | In Stock | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-02107 HEGMAN-25-PMPI-GN HellermannTyton | In Stock | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-01008 TWIST-IN 38-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-02005 HEGMANWO-15-PMPI-GN HellermannTyton | In Stock | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S50/10M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | S50/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | 2.08 | - | - | - | - | - | ||
![]() PKFSSS21/BL/25M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | Steel | Adaptaflex, a Division of T & B | PKFSSS21/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.83 Inches | - | - | - | - | - | ||
![]() PRCSTC54/BL/25M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | Copper | Adaptaflex, a Division of T & B | PRCSTC54/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 1.67 Inches | - | - | - | - | - | ||
![]() PRCSTC28/BL/50M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | Copper | Adaptaflex, a Division of T & B | PRCSTC28/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 1.12 Inches | - | - | - | - | - | ||
![]() PFCH21/BL/50M FLEx | In Stock | - | - | Polyamide | - | cURus | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PFCH21/BL/50M | - | (Static) +110 °C, (Moving) +120°C | - | (Moving) -45 °C, (Static) -50°C | - | - | - | - | - | Yes | EN45545-2 HL2 - R22 & R23 | - | - | PF | - | Black | - | - | 21.2mm | - | - | 50 mm | - | - | IP40, IP66 | 0.6 | 50m | - | - | - | - | ||
![]() 2040.701.013 FLEx | In Stock | - | - | - | - | - | No | Yes | No | - | 13 | - | - | IP68 | - | - | - | - | Plastic-sheathed spring steel | - | - | - | 17 | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Extremely flexible | - | - | - | - | - | - | - | ||
![]() 4010.111.013 FLEx | In Stock | - | - | Steel | 0.23 | - | No | Yes | - | - | 40 | Flexible | 1250 | IP40 | No | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4020.101.016 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | No | No | No | - | - | - | - | IP68 | - | - | - | - | Other | - | - | - | 21 | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | ||
![]() 2011.111.007 FLEx | In Stock | - | - | Steel | 0.085 | - | No | Yes | - | - | 32 | Flexible | 1250 | IP68 | No | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/4PEBLA10 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 10.00 (3.05m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 21104 FLEx | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | LA-11 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 0.84 | - | - | - | - | - |