- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Angled | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Fire protection properties | Flame accelerating | Internal thread | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Nominal diameter | Outside Ø | Package | Product Status | RoHS | RoHS-compliant | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Halogen Free | Type Attributes | Heat Protection | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1/4PEBLA6 Remington | In Stock | - | - | - | Polyethylene (PE) | - | - | - | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | 6.00 (1.83m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | - | ||
![]() 3/8PEBLA100 Remington | In Stock | - | - | - | Polyethylene (PE) | - | - | - | - | - | 3/8PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | 100 (30.48m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | - | ||
![]() 4011.111.017 FLEx | In Stock | - | - | - | Steel | 0.3 | - | - | No | Yes | - | 50 | Flexible | - | 1250 | - | - | IP40 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | Compliant | - | Galvanized | - | - | - | Grey | No sealing | - | - | - | - | - | - | - | - | - | - | - | IP40 | ||
![]() 1PEBLA5 Remington | In Stock | - | - | - | Polyethylene (PE) | - | - | - | - | - | 1PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | 5.00 (1.52m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | - | - | ||
![]() 3/4NYBLA6 Remington | In Stock | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 3/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 6.00 (1.83m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | - | ||
![]() 166-30328 HellermannTyton | In Stock | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1pc(s) | - | M50 | Metal | - | - | - | - | - | 166-30328 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | SSC50-FM-M50-SS316-ML | - | - | - | - | - | - | - | 440.50mm | - | - | - | - | - | - | ||
![]() 166-40004 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | oil-resistant | Sold per metre | - | - | Grey | Self extinguishing according to EN IEC 61386 | - | - | - | - | 166-40004 | - | - | 30m | +70°C | - | -5°C | - | 27.50mm | - | - | Non-Compliant | - | - | - | - | PSR25 | Grey | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11104 HellermannTyton | In Stock | - | - | Standard | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Black | in accordance with UL94 V2 | - | - | - | - | 166-11104 | - | Polyamide 6 | 50m | +120°C | - | -40°C | - | 21.20mm | - | - | Non-Compliant | Yes | - | - | - | HealGuard PA 6 standard | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | UL94 V-2 | - | ||
![]() 166-50139 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | HelaGuard hose connector | - | halogen-free | 1pc(s) | - | - | Black | - | - | M50 | - | - | 166-50139 | - | - | - | +135°C | - | -50°C | - | - | - | - | Non-Compliant | Yes | - | - | - | ALPA-M50 | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21015 HellermannTyton | In Stock | - | - | - | Polyamide | - | Straight | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | PG21 | Black | in accordance with UL94 V2 | - | - | - | - | 166-21015 | - | Polyamide 6.6 | - | +135°C | - | -50°C | - | - | - | - | - | Yes | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21600 HellermannTyton | In Stock | - | - | - | Polyamide | - | Straight | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,oil-resistant | 1pc(s) | - | M16 | Black | Complies with UL94 V2 | - | - | - | - | 166-21600 | - | - | - | +135°C | - | -50°C | - | - | - | - | - | Yes | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50134 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | HelaGuard hose connector | - | halogen-free | 1pc(s) | - | - | Black | - | - | M16 | - | - | 166-50134 | - | - | - | +135°C | - | -50°C | - | - | - | - | Non-Compliant | - | - | - | - | ALPA-M16 | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50913 HellermannTyton | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | halogen-free | 1pc(s) | - | PG29 | Metal | - | - | M20 | - | - | 166-50913 | - | - | - | +300°C | - | -100°C | - | - | - | - | Non-Compliant | - | - | - | - | CNV-PG29-M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-25000 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | - | - | 166-25000 | - | - | - | +135°C | - | -50°C | - | - | - | - | - | Yes | - | - | - | HG13-R16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87002 FLEx | In Stock | - | - | - | - | - | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LNMP-10 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Orange | - | - | - | - | - | 0.78 Inches | - | - | - | - | - | - | - | ||
![]() PPFM13/BL/50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PPFM13/BL/50M | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | - | 0.39 | - | - | - | - | - | - | - | ||
![]() PAFL21-S/BL/50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PAFL21-S/BL/50M | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | - | 0.66 | - | - | - | - | - | - | - | ||
![]() PACH34/BL/50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PACH34/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PACS42/OR/50FT FLEx | In Stock | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PACS42/OR/50FT | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Orange | - | - | - | - | - | 1.39 | - | - | - | - | - | - | - | ||
![]() SPUL16/25M FLEx | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | - | SPUL16/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | 0.49 | - | - | - | - | - | - | - |