- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Base Product Number | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Type | Color | Thread Size | Type Attributes | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPLHC25/50M FLEx | In Stock | - | - | - | CE, cURus | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SPLHC25/50M | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 0.83 | - | - | - | - | - | ||
![]() 50101 FLEx | In Stock | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | LOR-10 | - | - | - | - | - | Yes | - | - | - | Gray | - | - | - | - | - | - | - | 0.71 | - | - | - | - | - | ||
![]() SPL25/25M FLEx | In Stock | - | - | - | CE, cURus | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SPL25/25M | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 0.83 | - | - | - | - | - | ||
![]() 554060 FLEx | In Stock | - | - | - | UR | - | Silicone | NVENT ERIFLEX, ERICO | 554060 | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | 0.79 | - | - | - | - | - | ||
![]() 11103 FLEx | In Stock | - | - | - | JIC | - | Polyvinyl Chloride | Electri-Flex | LT-11 | - | - | - | - | - | Yes | - | - | - | Gray | - | - | - | - | - | - | - | 0.84 | - | - | - | - | - | ||
![]() LFH-SP40/25M FLEx | In Stock | - | - | - | CE | - | - | Adaptaflex, a Division of T&B | LFH-SP40/25M | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 1.48 | - | - | - | - | - | ||
![]() 16602 FLEx | In Stock | - | - | - | JIC | - | Polyvinyl Chloride | Electri-Flex | LT-600 | - | - | - | - | - | Yes | - | - | - | Gray | - | - | - | - | - | - | - | 6.63 | - | - | - | - | - | ||
![]() 87302 FLEx | In Stock | - | - | - | CSA;UL | - | Polyvinyl Chloride | Electri-Flex | LNMP-13 | - | - | - | - | - | Yes | - | - | - | Orange | - | - | - | - | - | - | - | 1.44 Inches | - | - | - | - | - | ||
![]() 3/4PEBLA25 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 25.00 (7.62m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8PEBLA1 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/8PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 1.00 (304.80mm, 12.00) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1NYBLA12 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 1NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 12.00 (3.66m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 1/4PEBLA12 Remington | In Stock | - | - | Polyethylene (PE) | - | 1/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 12.00 (3.66m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8NYBLA500 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 3/8NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 500 (152.40m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/2PEBLA500 Remington | In Stock | - | - | Polyethylene (PE) | - | 1/2PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 500 (152.40m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8PEBLA5 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/8PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 5.00 (1.52m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8NYBLA1000 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 3/8NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 1000 (304.80m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1PEBLA25 Remington | In Stock | - | - | Polyethylene (PE) | - | 1PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 25.00 (7.62m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 3/4PEBLA250 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 250 (76.20m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 80132 FLEx | In Stock | - | - | - | JIC | - | Polyvinyl Chloride | Electri-Flex | EF-13 | - | - | - | - | - | No | - | - | - | Gray | - | - | - | - | - | - | - | 1.32 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | SP | - | - | M12 | - | - | 14mm | - | 30 mm | IP54, IP65 | - | 25m | - | - | - | - |