- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Base Product Number | Bending radius, static | Compressive strength | Construction type | Degree of protection (IP) | Material housing | Material screw gland | Mfr | Model | Nominal diameter | Nominal size in inch | One-piece | Package | Product Status | Revolving thread | Surface protection | Thread connection size | Thread type | With integrated holder | Operating Temperature | Series | Type | Color | Type Attributes | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68100180 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503523 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | 45°-Bend | - | - | No | - | - | No | Nickel-plated | M16 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503603 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503188 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | Straight | - | - | No | - | - | No | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802308 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507319 Lapp | In Stock | - | - | - | - | - | Yes | Yes | - | - | - | External thread | IP68 | - | - | - | 90°-Bend | - | - | - | - | - | No | - | Other | Metric | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804211 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506116 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502436 Lapp | In Stock | - | - | - | - | - | Yes | No | - | - | - | External thread | IP65 | - | Polyamide (PA) | - | 45°-elbow | - | - | No | - | - | No | - | M20 x 1.5 | - | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510312 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | Straight | - | - | No | - | - | No | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803885 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Stainless steel | - | - | Straight | - | - | No | - | - | No | Other | M40 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502605 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | Straight | - | - | No | - | - | No | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803933 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100125 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503201 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506515 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502651 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | Straight | - | - | No | - | - | No | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803979 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400130 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 50 | 750 | - | IP68 | - | - | - | - | 19 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2PEBLA100 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | 1/2PEBLA | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Chemical Resistant, Impact Resistant | 100 (30.48m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB |