- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angled | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Fire protection properties | Flame accelerating | Internal thread | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Nominal diameter | Outside Ø | Package | Product Status | RoHS | RoHS-compliant | Standards Met | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Halogen Free | Thread Size | Type Attributes | Outer Diameter | Expandable | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-41602 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1pc(s) | - | M20 | Metal | - | - | - | - | - | 166-41602 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | PSRSC20-FMCFFSS-M20-SS316/PA6-ML | - | - | - | - | - | - | - | - | - | - | - | 46mm | - | - | - | - | ||
![]() 166-30325 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1pc(s) | - | M25 | Metal | - | - | - | - | - | 166-30325 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SSC25-FM-M25-SS316-ML | - | - | - | - | - | - | - | - | - | - | - | 320.50mm | - | - | - | - | ||
![]() 166-30202 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Metal | - | - | - | - | - | 166-30202 | - | - | +600°C | - | - | -100°C | - | - | 16.4mm | - | - | - | - | - | - | - | - | SSC16-SS316-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31208 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Metal | - | - | - | - | - | 166-31208 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | PCS63-PC-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | 330.50mm | - | - | - | - | ||
![]() 166-32506 HellermannTyton | In Stock | - | - | - | - | 45-degree | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Metal | - | - | - | - | - | 166-32506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTS63-45FMC-M63-NPB/PA6-ML | - | - | - | - | - | - | - | - | - | - | - | 111mm | - | - | - | - | ||
![]() 169-22001 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | halogen-free | 1pc(s) | - | - | Grey | - | - | - | - | - | 169-22001 | - | - | +105°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | CTCC-IWS29-MB43-PA66/6HIRHS-GY | - | - | - | - | - | - | - | - | - | - | - | 46.3mm | - | - | - | - | ||
![]() 166-50145 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | HelaGuard hose connector | - | halogen-free | 1pc(s) | - | - | Black | - | - | PG16 | - | - | 166-50145 | - | - | +135°C | - | - | -50°C | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | ALPA-PG16 | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21002 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | M16 | Black | in accordance with UL94 V2 | - | - | - | - | 166-21002 | - | Polyamide 6.6 | +135°C | - | - | -50°C | - | - | - | - | - | - | Yes | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRCSSS34/BL/50M FLEx | In Stock | - | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | Adaptaflex, a Division of T & B | - | PRCSSS34/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 1.36 Inches | - | - | - | - | - | ||
![]() 1/4PEBLA8 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 8.00 (2.44m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() SP10/BL/50M FLEx | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | - | SP10/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | ||
![]() 1080.101.018 FLEx | In Stock | - | - | Other | 0.3 | - | - | No | Yes | - | 70 | Flexible | - | 1250 | - | - | IP40 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91202 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | SL-316 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.31 | - | - | - | - | - | ||
![]() 11104 FLEx | In Stock | - | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LT-11 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 0.84 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | KF | - | - | - | - | M25 | - | 24.5mm | - | - | - | IP54 | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -5°C | - | - | - | - | - | - | IEC61386 | - | - | PP | - | - | - | - | M20 | - | 19.7mm | - | - | - | IP54 | - | 10m | - | - | - | - | ||
![]() 166-31912 LTS20-GS/PVC-BK HellermannTyton | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | LTS | - | - | - | - | M20 | - | 21.1mm | - | - | 65 mm | IP66, IP67, IP68 | - | 10m | - | - | - | - | ||
![]() 600-02938 H30X25BK-CR-BK HellermannTyton | In Stock | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | - | -65°C | - | - | - | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | - | - | H30X25BK | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 0.8mm | - | ||
![]() 600-02949 H50X25BK-CR-BK HellermannTyton | In Stock | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | - | -65°C | - | - | - | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | - | - | H50X25BK | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1mm | - | ||
![]() 166-21006 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | HelaGuard sleeving | - | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | M32 | Black | in accordance with UL94 V2 | - | - | - | - | 166-21006 | - | Polyamide 6.6 | +135°C | - | - | -50°C | - | - | - | - | - | - | Yes | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |