- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Construction type | Degree of protection (IP) | Material filament | Material housing | Material quality | Model | One-piece | Plain exterior | Plain interior | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55507360 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | IP68 | - | - | Polyamide (PA) | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506600 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506285 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | Straight | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55501400 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | Straight | - | - | - | - | - | - | 10 | - | - | - | ||
![]() 55506770 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806685 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55503600 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503517 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | External thread | - | - | Brass | - | Straight | No | - | - | No | Nickel-plated | M20 x 1.5 | - | - | - | - | ||
![]() 55502655 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | External thread | - | - | Brass | - | Straight | No | - | - | No | Nickel-plated | PG16 | - | - | - | - | ||
![]() 55502667 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | External thread | - | - | Brass | - | Straight | No | - | - | No | Nickel-plated | PG29 | - | - | - | - | ||
![]() 61742442 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503375 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503371 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507312 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | External thread | IP68 | - | - | - | 90°-Bend | - | - | - | No | - | M20 x 1.5 | - | Metric | - | - | ||
![]() 65500460 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Straight | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55506640 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503514 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | External thread | - | - | Brass | - | 90°-Bend | No | - | - | No | Nickel-plated | Other | - | - | - | - | ||
![]() 55503539 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | External thread | - | - | Brass | - | Straight | No | - | - | No | Nickel-plated | PG13.5 | - | - | - | - | ||
![]() 61814190 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61747390 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | - | 45 | - | - | Helix of rigid plastic | - | - | - | - | No | Yes | - | - | - | - | - | No | Flexible |