- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angled | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Content | Degree of protection (IP) | External thread | Factory colour | Flame accelerating | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Nominal diameter | Nominal size in inch | Outside Ø | Package | Product Status | RoHS | RoHS-compliant | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Type Attributes | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-32003 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | 166-32003 | - | +150°C | - | - | -60°C | - | - | - | 21.1mm | - | - | - | Yes | - | - | - | LTSH20-GS/TPR-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-32101 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | 166-32101 | - | +75°C | - | - | -15°C | - | - | - | 21.1mm | - | - | - | - | - | - | - | LTSUL20-GS/PVC/CU-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-41601 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | 1pc(s) | - | M16 | Metal | - | - | - | 166-41601 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | PSRSC16-FMCFFSS-M16-SS316/PA6-ML | - | - | - | - | - | - | - | - | - | 450.60mm | - | - | - | - | ||
![]() 166-32000 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | 166-32000 | - | +150°C | - | - | -60°C | - | - | - | 1.8mm | - | - | - | Yes | - | - | - | LTSH10-GS/TPR-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30309 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | 1pc(s) | - | - | Metal | - | - | - | 166-30309 | - | +300°C | - | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | SC63-FM-M63-NPB-ML | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | ||
![]() 608-01201 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100m | - | - | Black | - | - | - | 608-01201 | - | +95°C | - | - | -65°C | - | - | - | - | - | - | - | Yes | - | - | - | H15BKX100M-CR-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 608-01207 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | 608-01207 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | H75BKX25M-CR-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPLHC20/10M FLEx | In Stock | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | - | SPLHC20/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 0.63 | - | - | - | - | - | ||
![]() 55102 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LOR-15 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 1.9 | - | - | - | - | - | ||
![]() 24804 FLEx | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LA-14 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | - | - | - | 1.66 | - | - | - | - | - | ||
![]() 29502 FLEx | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LA-19 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | ||
![]() 88142 FLEx | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Polyurethane | Electri-Flex | - | ZHLA-14 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | - | - | - | 1.66 | - | - | - | - | - | ||
![]() 1NYBLA25 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 25.00 (7.62m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -15°C | - | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | 34mm | - | 60 mm | IP54, IP65 | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -5°C | - | - | - | - | - | - | - | - | - | LFH-SP | - | - | - | - | - | 17mm | - | 35 mm | IP54, IP65 | - | 25m | - | - | - | - | ||
![]() LFH-SP20/BL/25M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -5°C | - | - | - | - | - | - | - | - | - | LFH-SP | - | - | - | - | - | 21.5mm | - | 45 mm | IP54, IP65 | - | 25m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | LFH-SP | - | - | - | - | - | 26mm | - | 55 mm | IP54, IP65 | - | 10m | - | - | - | - | ||
![]() 2060.112.026 FLEx | In Stock | - | - | Steel | 1.18 | - | - | No | No | - | 230 | Flexible | - | IP68 | - | - | No | - | - | - | - | - | - | - | - | - | 33 | 1 inch | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS10/25M FLEx | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | - | SS10/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -5°C | - | - | - | - | - | - | - | - | - | SPB | - | - | - | - | - | 21.5mm | - | 35 mm | IP54 | - | 10m | - | - | - | - |