- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Base Product Number | Bending radius, static | Compressive strength | Construction type | Degree of protection (IP) | Material housing | Material quality | Mfr | Model | Nominal diameter | One-piece | Package | Product Status | Revolving thread | Surface protection | Thread connection size | Thread type | Operating Temperature | Series | Type | Color | Type Attributes | Heat Protection | Features | UV resistant | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1/4NYBLA5 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1/4NYBLA | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 5.00 (1.52m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 61798091 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804792 Lapp | In Stock | - | - | - | No | Yes | - | - | - | - | 115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507040 Lapp | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61805600 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506940 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804238 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507308 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | - | External thread | IP68 | - | - | - | 90°-Bend | - | - | - | - | No | - | M50 x 1.5 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804215 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500415 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Straight | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503226 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804221 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506077 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502472 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502665 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | Straight | - | No | - | - | No | Nickel-plated | PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502490 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503614 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503177 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | Straight | - | No | - | - | No | Nickel-plated | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506041 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | - | Straight | - | No | - | - | No | Nickel-plated | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61815155 Lapp | In Stock | - | - | - | Yes | Yes | Yes | - | - | - | 50 | 320 | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - |