- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Material filament | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Nominal diameter | Nominal size in inch | Plain exterior | Plain interior | Standards Met | Series | Outer Diameter | Expandable | Temperature | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61803948 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61793620 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | Yes | No | 50 | Helix of rigid plastic | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes | Flexible | - | - | ||
![]() 61803941 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507100 Lapp | In Stock | - | - | Plastic | - | - | - | - | Polyamide (PA) | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61798096 Lapp | In Stock | - | - | Metal | - | - | - | - | Brass | - | - | - | 3/8 inch | - | - | - | - | - | - | -40 - 250 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | -5°C | - | - | - | - | CE | SPL | 26.4mm | - | - | 110 mm | - | - | IP66, IP67, IP68, IP69K | 10m | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | -5°C | - | - | - | - | CE, cRUus | SPL | 21.1mm | - | - | 80 mm | - | - | IP66, IP67, IP68, IP69K | 10m | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | -5°C | - | - | - | - | - | SPL | 33.1mm | - | - | 145 mm | - | - | IP66, IP67, IP68, IP69K | 10m | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | -5°C | - | - | - | - | - | SPL | 11.8mm | - | - | 40 mm | - | - | IP66, IP67, IP68, IP69K | 10m | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | -5°C | - | - | - | - | - | SPL | 17.8mm | - | - | 50 mm | - | - | IP66, IP67, IP68, IP69K | 10m | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | -5°C | - | - | - | - | - | SPL | 14.2mm | - | - | 45 mm | - | - | IP66, IP67, IP68, IP69K | 10m | ||
Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | (Static, Moving) +60°C | (Static) -20 °C, (Moving) -5°C | - | - | - | - | - | - | 20.5mm | - | - | - | - | - | IP67 | 30m | ||
Tiny WHSL | In Stock | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | GSB1353 | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | GSB205NP | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | GSB149 | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | GSC101 | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | GSB250 | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | GSB205 | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | GSB261 | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | GSB375 | - | No | - | - | - | - | - | - |