- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | For Use With | Input Voltage Range | Kind of package | Kind of package1 | Manufacturer | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum Input Voltage | Mfr | Mounting | Package | Product Status | RoHS | Semiconductor structure | Supplier Package | Type of diode | Operating Temperature | Series | Type | Pin Count | Function | Number of Outputs | Output Voltage | Output Type | Polarity | Note | Output Current | Accessory Type | Utilized IC / Part | Contents | Platform | Line Regulation | Load Regulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S07GFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | - | - | - | - | reel | tape | - | 25A | 1.1V | 0.4kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5397 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | - | - | - | reel | tape | - | 30A | 1.1V | 0.6kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5406 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | - | - | - | reel | tape | - | 100A | 1.1V | 0.6kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3D DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | - | - | - | reel | tape | - | 100A | 1.1V | 200V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5402 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | - | - | - | reel | tape | - | 100A | 1.1V | 200V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S07DFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | - | - | - | - | reel | tape | - | 25A | 1.1V | 200V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1MFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | - | - | - | - | reel | tape | - | 30A | 1.1V | 1kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3M DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | - | - | - | reel | tape | - | 100A | 1.1V | 1kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3B DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | - | - | - | reel | tape | - | 100A | 1.1V | 100V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5399 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | - | - | - | reel | tape | - | 30A | 1.1V | 1kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S03JFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | - | - | - | - | reel | tape | - | 10A | 1.1V | 0.6kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5408 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | - | - | - | reel | tape | - | 100A | 1.1V | 1kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5610-8 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5611-0 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Hubbell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56107 Kitronik | In Stock | - | - | - | - | - | - | BBC micro:bit | 6.5, 2 V | - | - | - | - | - | - | 6.5 V | Kitronik Ltd. | Surface Mount | Bulk | Active | - | - | SOT-89 | - | -40 to 85 °C | - | Sensor | 6 | LDO | 1 | 3.3 V | Fixed | Positive | - | 0.4 A | Soil Moisture Sensor | - | Board(s) | micro:bit | 0.2 %/V | 40 mV | ||
![]() GR1K YANGJIE TECHNOLOGY | In Stock | - | - | SMA | RoHS compliant | fast switching | glass passivated | - | - | reel | tape | - | 30A | 1.3V | 0.8kV | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES2C YANGJIE TECHNOLOGY | In Stock | - | - | SMB | RoHS compliant | glass passivated | superfast switching | - | - | reel | tape | - | 50A | 0.95V | 150V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES3F YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | superfast switching | - | - | - | reel | tape | - | 100A | 1.3V | 300V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GR1B YANGJIE TECHNOLOGY | In Stock | - | - | SMA | RoHS compliant | fast switching | glass passivated | - | - | reel | tape | - | 30A | 1.3V | 100V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES3C YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | superfast switching | - | - | - | reel | tape | - | 100A | 0.95V | 150V | - | - | SMD | - | - | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |