- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US3ABF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1V | - | 50V | SMD | single diode | rectifying | ||
![]() US3BBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1V | - | 100V | SMD | single diode | rectifying | ||
![]() UF03AFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 10A | 1V | - | 50V | SMD | single diode | rectifying | ||
![]() UF2A DC COMPONENTS | In Stock | - | - | SMB | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 30A | 1V | - | 50V | SMD | single diode | rectifying | ||
![]() US2DBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 55A | 1V | - | 200V | SMD | single diode | rectifying | ||
![]() US3JF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.7V | - | 0.6kV | SMD | single diode | rectifying | ||
![]() US1JF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.7V | - | 0.6kV | SMD | single diode | rectifying | ||
![]() UF3J DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 100A | 1.7V | - | 0.6kV | SMD | single diode | rectifying | ||
![]() US3GF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.3V | - | 0.4kV | SMD | single diode | rectifying | ||
![]() FR2XSMA DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | fast switching | - | reel | tape | 45A | 1.8V | 10A | 1.8kV | SMD | single diode | rectifying | ||
![]() UF05MFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 15A | 1.7V | - | 1kV | SMD | single diode | rectifying | ||
![]() UF03MFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 10A | 1.7V | - | 1kV | SMD | single diode | rectifying | ||
![]() UF05KFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 15A | 1.7V | - | 0.8kV | SMD | single diode | rectifying | ||
![]() UF03KFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 10A | 1.7V | - | 0.8kV | SMD | single diode | rectifying | ||
![]() ST1B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | - | reel | tape | 27A | 1.1V | 6A | 100V | SMD | single diode | rectifying | ||
![]() S1MF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 1kV | SMD | single diode | rectifying | ||
![]() S2JBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | - | 0.6kV | SMD | single diode | rectifying | ||
![]() S1AF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 50V | SMD | single diode | rectifying | ||
![]() S1BF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 100V | SMD | single diode | rectifying | ||
![]() S1MBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 1kV | SMD | single diode | rectifying |