- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2KBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | 0.8kV | SMD | single diode | rectifying | ||
![]() S2KF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | 0.8kV | SMD | single diode | rectifying | ||
![]() S1DBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | 200V | SMD | single diode | rectifying | ||
![]() S3GBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | 0.4kV | SMD | single diode | rectifying | ||
![]() S2MBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | 1kV | SMD | single diode | rectifying | ||
![]() S1BBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | 100V | SMD | single diode | rectifying | ||
![]() S3MF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | 1kV | SMD | single diode | rectifying | ||
![]() S2JF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | 0.6kV | SMD | single diode | rectifying | ||
![]() S3DF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | 200V | SMD | single diode | rectifying | ||
![]() S3MBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | 1kV | SMD | single diode | rectifying | ||
![]() DL4151 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 75V | SMD | single diode | switching | ||
![]() DLQ4148 DC COMPONENTS | In Stock | - | - | QuadroMELF | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | ||
![]() DL4448 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | ||
![]() DL4148 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | ||
![]() DL914B DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | ||
![]() DL4150 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 50V | SMD | single diode | switching | ||
![]() GR1K YANGJIE TECHNOLOGY | In Stock | - | - | SMA | RoHS compliant | fast switching | glass passivated | reel | tape | 30A | 1.3V | 0.8kV | SMD | single diode | rectifying | ||
![]() ES2C YANGJIE TECHNOLOGY | In Stock | - | - | SMB | RoHS compliant | glass passivated | superfast switching | reel | tape | 50A | 0.95V | 150V | SMD | single diode | rectifying | ||
![]() ES3F YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | superfast switching | - | reel | tape | 100A | 1.3V | 300V | SMD | single diode | rectifying | ||
![]() GR1B YANGJIE TECHNOLOGY | In Stock | - | - | SMA | RoHS compliant | fast switching | glass passivated | reel | tape | 30A | 1.3V | 100V | SMD | single diode | rectifying |