- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | - | RoHS compliant | fast switching | - | reel | tape | 30A | 1.3V | 6A | 50V | SMD | single diode | rectifying | - | - | ||
![]() ER1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | - | RoHS compliant | superfast switching | - | reel | tape | 30A | 1V | 6A | 50V | SMD | single diode | rectifying | - | - | ||
![]() ER2B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | - | RoHS compliant | superfast switching | - | reel | tape | 50A | 1V | 10A | 100V | SMD | single diode | rectifying | - | - | ||
![]() US3K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | - | RoHS compliant | ultrafast switching | - | reel | tape | 100A | 1.7V | 15A | 0.8kV | SMD | single diode | rectifying | - | - | ||
![]() D3CE20LUS-5063R SHINDENGEN | In Stock | - | - | CE (SC110B) | - | RoHS compliant | fast switching | - | reel | tape | 100A | 0.98V | - | 200V | SMD | single diode | rectifying | - | - | ||
![]() D2CF60K-5053 SHINDENGEN | In Stock | - | - | 1F (DO214AC) | - | RoHS compliant | fast switching | - | reel | tape | 110A | 1.57V | - | 0.6kV | SMD | single diode | rectifying | - | - | ||
![]() D15FR60LA-5071 SHINDENGEN | In Stock | - | - | TO252AA | - | RoHS compliant | fast switching | - | reel | tape | 0.45kA | 2.1V | - | 0.6kV | SMD | single diode | rectifying | - | - | ||
![]() D10FR60LA-5071 SHINDENGEN | In Stock | - | - | TO252AA | - | RoHS compliant | fast switching | - | reel | tape | 288A | 2.1V | - | 0.6kV | SMD | single diode | rectifying | - | - | ||
![]() AU1PGHM3/84A VISHAY | In Stock | - | - | DO220AA | SMP | RoHS compliant | avalanche breakdown effect | ultrafast switching | reel | tape | 30A | 1.4V | - | 0.4kV | SMD | single diode | rectifying | automotive industry | 11pF | ||
![]() GL41YHE3/97 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.2V | - | 1.6kV | SMD | single diode | rectifying | - | 8pF | ||
![]() ES2BHE3_A/I VISHAY | In Stock | - | - | DO214AA | SMB | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 50A | 0.9V | - | 100V | SMD | single diode | rectifying | - | 18pF | ||
![]() S1PB-M3/84A VISHAY | In Stock | - | - | DO220AA | SMP | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 100V | SMD | single diode | rectifying | - | 6pF | ||
![]() BYM12-200-E3/97 VISHAY | In Stock | - | - | DO213AB | GL41 | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 30A | 1V | - | 200V | SMD | single diode | rectifying | - | 20pF | ||
![]() BYM10-600-E3/97 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 0.6kV | SMD | single diode | rectifying | - | 8pF | ||
![]() BYM07-400-E3/83 VISHAY | In Stock | - | - | DO213AA | GL34 | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 10A | 1.35V | - | 0.4kV | SMD | single diode | rectifying | - | 7pF | ||
![]() ESH1DHE3_A/I VISHAY | In Stock | - | - | DO214AC | SMA | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 50A | 0.9V | - | 200V | SMD | single diode | rectifying | - | 25pF | ||
![]() ES2FHE3_A/H VISHAY | In Stock | - | - | DO214AA | SMB | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 50A | 1.1V | - | 300V | SMD | single diode | rectifying | - | 15pF | ||
![]() FESB16JT-E3/81 VISHAY | In Stock | - | - | D2PAK | - | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 250A | 1.5V | - | 0.6kV | SMD | single diode | rectifying | - | 145pF | ||
![]() ESH3D-E3/57T VISHAY | In Stock | - | - | DO214AB | SMC | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 125A | 0.9V | - | 200V | SMD | single diode | rectifying | - | 70pF | ||
![]() GL41B-E3/96 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 100V | SMD | single diode | rectifying | - | 8pF |