- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-12CDU06HM3/I VISHAY | In Stock | - | - | SMPD | - | RoHS compliant | ultrafast switching | - | reel | tape | 200A | 1.1V | 12A | 0.6kV | SMD | common cathode | double | rectifying | automotive industry | 8pF | ||
![]() ES2B-M3/52T VISHAY | In Stock | - | - | DO214AA | SMB | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 50A | 0.9V | - | 100V | SMD | single diode | - | rectifying | - | 18pF | ||
![]() ES2CHE3_A/I VISHAY | In Stock | - | - | DO214AA | SMB | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 50A | 0.9V | - | 150V | SMD | single diode | - | rectifying | - | 18pF | ||
![]() S1M-M3/5AT VISHAY | In Stock | - | - | DO214AC | SMA | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 30A | 1.1V | - | 1kV | SMD | single diode | - | rectifying | - | 12pF | ||
![]() GL41Y-E3/96 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.2V | - | 1.6kV | SMD | single diode | - | rectifying | - | 8pF | ||
![]() GL41K-E3/96 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.2V | - | 0.8kV | SMD | single diode | - | rectifying | - | 8pF | ||
![]() GL41G-E3/96 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 0.4kV | SMD | single diode | - | rectifying | - | 8pF | ||
![]() GL34B-E3/83 VISHAY | In Stock | - | - | DO213AA | GL34 | RoHS compliant | glass passivated | - | reel | tape | 10A | 1.2V | - | 100V | SMD | single diode | - | rectifying | - | 4pF | ||
![]() S1PDHM3/84A VISHAY | In Stock | - | - | DO220AA | SMP | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 200V | SMD | single diode | - | rectifying | - | 6pF | ||
![]() SE10FJ-M3/H VISHAY | In Stock | - | - | DO219AB | SMF | RoHS compliant | - | - | reel | tape | 25A | 0.95V | - | 0.6kV | SMD | single diode | - | rectifying | - | 7.5pF | ||
![]() S1FLB-GS08 VISHAY | In Stock | - | - | DO219AB | SMF | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 22A | 1.1V | - | 100V | SMD | single diode | - | rectifying | - | 4pF | ||
![]() RS1DHE3_A/I VISHAY | In Stock | - | - | DO214AC | SMA | RoHS compliant | fast switching | glass passivated | reel | tape | 30A | 1.3V | - | 200V | SMD | single diode | - | rectifying | - | 10pF | ||
![]() S1PG-M3/84A VISHAY | In Stock | - | - | DO220AA | SMP | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 0.4kV | SMD | single diode | - | rectifying | - | 6pF | ||
![]() RS2D-E3/52T VISHAY | In Stock | - | - | DO214AA | SMB | RoHS compliant | fast switching | glass passivated | reel | tape | 50A | 1.3V | - | 200V | SMD | single diode | - | rectifying | - | 20pF | ||
![]() SE07PB-M3/84A VISHAY | In Stock | - | - | DO220AA | SMP | RoHS compliant | - | - | reel | tape | 20A | 0.95V | - | 100V | SMD | single diode | - | rectifying | - | 5pF | ||
![]() S5G-E3/57T VISHAY | In Stock | - | - | DO214AB | SMC | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.15V | - | 0.4kV | SMD | single diode | - | rectifying | - | 40pF | ||
![]() VS-6DKH02-M3/H VISHAY | In Stock | - | - | FlatPAK 5x6 | - | RoHS compliant | ultrafast switching | - | reel | tape | 147A | 0.74V | - | 200V | SMD | double independent | - | rectifying | - | 14pF | ||
![]() VS-15AWL06FNTR-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | ultrafast switching | - | reel | tape | 180A | 0.92V | 30A | 0.6kV | SMD | single diode | - | rectifying | - | 11pF | ||
![]() RS2JHE3_A/H VISHAY | In Stock | - | - | DO214AA | SMB | RoHS compliant | fast switching | glass passivated | reel | tape | 50A | 1.3V | - | 0.6kV | SMD | single diode | - | rectifying | - | 17pF | ||
![]() VS-ETU3006STRL-M3 VISHAY | In Stock | - | - | D2PAK | TO263AB | RoHS compliant | ultrafast switching | - | reel | tape | 200A | 1.35V | - | 0.6kV | SMD | single diode | - | rectifying | - | 20pF |