- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Style | Wire/Cable Diameter | Cable Diameter | Mesh Type | Eye Type | Break Strength | Mesh Length | Bale Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES1DSLTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SOD123F | RoHS compliant | ultrafast switching | - | reel | tape | - | 0.95V | - | 200V | SMD | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR2ATR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMB | RoHS compliant | fast switching | - | reel | tape | - | 1.3V | - | 50V | SMD | single diode | - | rectifying | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | ||
![]() FR2DTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMB | RoHS compliant | fast switching | - | reel | tape | - | 1.3V | - | 200V | SMD | single diode | - | rectifying | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | ||
![]() FR2BTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMB | RoHS compliant | fast switching | - | reel | tape | - | 1.3V | - | 100V | SMD | single diode | - | rectifying | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | ||
![]() ER3DTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMC | RoHS compliant | ultrafast switching | - | reel | tape | - | 0.95V | - | 200V | SMD | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER3JTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMC | RoHS compliant | ultrafast switching | - | reel | tape | - | 1.7V | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR2GTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMB | RoHS compliant | fast switching | - | reel | tape | - | 1.3V | - | 0.4kV | SMD | single diode | - | rectifying | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | ||
![]() GS1KTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMA | RoHS compliant | - | - | reel | tape | - | 1.1V | - | 0.8kV | SMD | single diode | - | rectifying | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | ||
![]() RS3BTR SMC DIODE SOLUTIONS | In Stock | - | - | - | - | - | SMC | RoHS compliant | fast switching | - | reel | tape | - | 1.3V | - | 100V | SMD | single diode | - | rectifying | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV99W-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | SOT323 | RoHS compliant | small signal | - | reel | tape | 2A | 1.25V | 0.3A | 85V | SMD | double series | - | switching | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW56-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | SOT23 | RoHS compliant | superfast switching | - | reel | tape | 2A | 1.25V | 0.3A | 85V | SMD | common anode | double | switching | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV19WS-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | SOD323F | RoHS compliant | small signal | superfast switching | reel | tape | 2.5A | 1.25V | 0.625A | 120V | SMD | single diode | - | switching | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR1J-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | SMA | RoHS compliant | fast switching | - | reel | tape | 30A | 1.3V | 6A | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR1G-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | SMA | RoHS compliant | fast switching | - | reel | tape | 30A | 1.3V | 6A | 0.4kV | SMD | single diode | - | rectifying | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1300940230 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Bronze Wire, Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Support Grip | - | - | Standard Duty | 15.494 mm | 0.50 ~ 0.61 (12.7mm ~ 15.5mm) | Closed | Single | 770 lbs | 11 | 7 | - | ROHS3 Compliant | ||
![]() 1300950127 Molex | In Stock | - | Datasheet | 3 Weeks | Cable | Steel, Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Pulling Grip | - | - | Heavy Duty | 31.496 mm | 1.00 ~ 1.24 (25.4mm ~ 31.5mm) | Closed | Rotating, K-Type | 16400 lbs | 20 | - | - | ROHS3 Compliant | ||
![]() 1300940497 Molex | In Stock | - | Datasheet | 6 Weeks | Cable | Steel, Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Support Grip | - | - | Bus Drop | 21.59 mm | 0.70 ~ 0.85 (17.8mm ~ 21.6mm) | Closed | Single | 1900 lbs | 8.5 | 9 | - | ROHS3 Compliant | ||
![]() 1300950196 Molex | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1300950128 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | Steel, Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Active | 1 (Unlimited) | Pulling Grip | - | - | Heavy Duty | 37.846 mm | 1.25 ~ 1.49 (31.7mm ~ 37.8mm) | Closed | Rotating | 16400 lbs | 21 | - | No | ROHS3 Compliant | ||
![]() 1300940238 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Bronze Wire, Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Support Grip | - | - | Standard Duty | 37.846 mm | 1.25 ~ 1.49 (31.7mm ~ 37.8mm) | Closed | Single | 1680 lbs | 16 | 10 | - | ROHS3 Compliant |