- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4448WS-E3-08 VISHAY | In Stock | - | - | SOD323 | - | RoHS compliant | fast switching | small signal | reel | tape | 350mA | 1V | - | 100V | SMD | single diode | - | switching | - | 4pF | ||
![]() BAV99-HE3-08 VISHAY | In Stock | - | - | SOT23 | - | RoHS compliant | fast switching | small signal | reel | tape | 4.5A | 1.25V | - | 70V | SMD | double series | - | switching | automotive industry | 1.5pF | ||
![]() BYG20D-E3/TR VISHAY | In Stock | - | - | DO214AC | SMA | RoHS compliant | avalanche breakdown effect | glass passivated | reel | tape | 30A | 1.4V | - | 200V | SMD | single diode | - | rectifying | - | - | ||
![]() BAV99QAZ 934069815147 NEXPERIA | In Stock | - | - | DFN1010D-3 | - | RoHS compliant | fast switching | - | reel | tape | 4A | 1.25V | 0.7A | 90V | SMD | double series | - | switching | automotive industry | - | ||
![]() TBAV70,LM(T TOSHIBA | In Stock | - | - | SOT23 | - | RoHS compliant | ultrafast switching | - | reel | tape | 2A | 1.25V | 0.5A | 85V | SMD | common cathode | double | switching | - | 0.9pF | ||
![]() BAS516,H3F(T TOSHIBA | In Stock | - | - | SOD523 | - | RoHS compliant | - | - | reel | tape | 1A | 1.25V | 0.5A | 100V | SMD | single diode | - | switching | - | 0.35pF | ||
![]() S5BHE3_A/H VISHAY | In Stock | - | - | DO214AB | SMC | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.15V | - | 100V | SMD | single diode | - | rectifying | - | - | ||
![]() S5GHE3_A/H VISHAY | In Stock | - | - | DO214AB | SMC | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.15V | - | 0.4kV | SMD | single diode | - | rectifying | - | - | ||
![]() AU1PM-M3/84A VISHAY | In Stock | - | - | DO220AA | SMP | RoHS compliant | avalanche breakdown effect | ultrafast switching | reel | tape | 25A | 1.6V | - | 1kV | SMD | single diode | - | rectifying | - | 7.5pF | ||
![]() BYM11-1000-E3/96 VISHAY | In Stock | - | - | DO213AB | GL41 | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.3V | - | 1kV | SMD | single diode | - | rectifying | - | - | ||
![]() ESH3D-E3/9AT VISHAY | In Stock | - | - | DO214AB | SMC | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 125A | 0.9V | - | 200V | SMD | single diode | - | rectifying | - | - | ||
![]() LL4154-M-18 VISHAY | In Stock | - | - | MiniMELF | SOD80 | RoHS compliant | fast switching | small signal | reel | tape | 2A | 1V | 0.5A | 35V | SMD | single diode | - | switching | - | 4pF | ||
![]() BYM10-200-E3/96 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 200V | SMD | single diode | - | rectifying | - | 8pF | ||
![]() BYM10-800-E3/96 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.2V | - | 0.8kV | SMD | single diode | - | rectifying | - | 8pF | ||
![]() S1FLD-GS08 VISHAY | In Stock | - | - | DO219AB | SMF | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 22A | 1.1V | - | 200V | SMD | single diode | - | rectifying | - | - | ||
![]() BYM10-400-E3/97 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 0.4kV | SMD | single diode | - | rectifying | - | 8pF | ||
![]() S07M-M-08 VISHAY | In Stock | - | - | DO219AB | SMF | RoHS compliant | glass passivated | - | reel | tape | 25A | 1.1V | - | 1kV | SMD | single diode | - | rectifying | - | - | ||
![]() S07D-GS18 VISHAY | In Stock | - | - | DO219AB | SMF | RoHS compliant | glass passivated | - | reel | tape | 25A | 1.1V | - | 200V | SMD | single diode | - | rectifying | - | - | ||
![]() 1N914WS DC COMPONENTS | In Stock | - | - | SOD323 | - | RoHS compliant | fast switching | - | reel | tape | 2A | 1V | - | 100V | SMD | single diode | - | switching | - | - | ||
![]() ER3K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | - | RoHS compliant | superfast switching | - | reel | tape | 100A | 1.7V | 15A | 0.8kV | SMD | single diode | - | rectifying | - | - |