- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Base Product Number | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Package | Part # Aliases | Product Status | RoHS | RoHS-compliant | Shipping Restrictions | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Halogen Free | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Product | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP11013/4 GY007 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | G11013/4 GY007 | - | - | - | - | 5.400 lbs | - | - | - | - | - | Expandable | - | - | Green/Yellow | - | - | - | - | - | - | - | Braided Sleeves | - | - | 50 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP11011/4 GY007 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | G11011/4 GY007 | - | - | - | - | 3.200 lbs | - | - | - | - | - | Expandable | - | - | Green/Yellow | - | - | - | - | - | - | - | Braided Sleeves | - | - | 50 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1053/8 WH003 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | P1053/8 WH003 | - | - | - | - | 10.400 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 250 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-24BL Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | 1 | 19.1 mm | - | - | - | - | Glenair | - | Bulk | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 30 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-20BL Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | 1 | 15.7 mm | - | - | - | - | Glenair | - | Bulk | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 30 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-28BL Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | 1 | 22.1 mm | - | - | - | - | Glenair | - | Bulk | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 30 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-66300 HellermannTyton | In Stock | - | - | - | - | - | Polypropylene (PP) | - | - | 161-66 | - | - | - | - | - | 1 | 25 mm | - | - | - | - | HellermannTyton | - | Bulk | - | Active | Details | - | - | - | -60°C ~ 100°C | - | Helawrap HWPPMC | - | - | Slit Wrap | - | - | Blue | - | - | Slit Harness | Abrasion Resistant | - | - | - | Cable Wraps | - | - | 82.00 (24.99m) | - | - | 0.041 (1.04mm) | 1.000 (25.40mm) | - | - | UL94 HB | - | - | - | UL 94 HB | - | ||
![]() 161-46200 HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | - | - | 161-46 | 10mm | 100mm | 10 up to 100 mm | Sold per metre | Blue | 1 | 9 mm | 161-46200 | Polyethylene (PE),<br>Stainless Steel (SS) | 30m | +80°C | HellermannTyton | -60°C | Bulk | - | Active | Details | Yes | - | - | -60°C ~ 80°C | - | SBPEMC | - | - | SBPEMC9-PE-BU-30M | - | - | Blue | - | Halogen Free | Harness | Abrasion Resistant | - | - | - | Cable Wraps | Halogen-free,Detectable | - | 30 m | - | - | 0.055 (1.40mm) | 0.350 (8.89mm) | - | - | UL94 HB | - | - | - | UL 94 HB | - | ||
![]() 161-66200 HellermannTyton | In Stock | - | - | - | - | - | Polypropylene (PP) | - | - | 161-66 | - | - | - | - | - | 1 | 20 mm | - | - | - | - | HellermannTyton | - | Bulk | - | Active | Details | - | - | - | -60°C ~ 100°C | - | Helawrap HWPPMC | - | - | Slit Wrap | - | - | Blue | - | - | Slit Harness | Abrasion Resistant | - | - | - | Cable Wraps | - | - | 82.00 (24.99m) | - | - | 0.037 (0.94mm) | 0.810 (20.57mm) | - | - | UL94 HB | - | - | - | UL 94 HB | - | ||
![]() PVC10512 BK002 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | 2.16 mm | - | - | - | - | - | - | - | P10512 BK002 | - | Details | - | - | 1.600 lbs | - | - | - | - | - | - | - | - | Black | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE75P-DR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | 3.175147kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | White | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | - | Noise Reduction, Vibration Resistant | 19.05mm | 500' 152.40m | - | 19.05 mm | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SE50P-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene Terephthalate (PET), Halogen Free | 408.229986g | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2005 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Halogen Free | Expandable | Abrasion Resistant | - | UV Resistant | - | - | Noise Reduction, Vibration Resistant | 12.7mm | 100' 30.48m | - | 12.7 mm | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 102-073-016 Glenair | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF2009 NA002 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 3.02 mm | - | - | - | - | - | - | - | PF2009 NA002 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1058 CL002 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | 3.38 mm | - | - | - | - | - | - | - | P1058 CL002 | - | Details | - | - | 2.700 lbs | - | - | - | - | - | - | - | - | Clear | Tube | - | - | - | - | - | - | Tubing | Flexible wire Protection | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1054 WH003 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | P1054 WH003 | - | - | - | - | 2.300 lbs | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | Tubing | - | - | 250 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1056 WH005 Alpha Wire | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | P1056 WH005 | - | - | - | - | 11.200001 oz | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | Tubing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF2008 NA002 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 3.45 mm | - | - | - | - | - | - | - | PF2008 NA002 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 3 lbs | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 500 ft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF2006 NA008 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | 453.59237 g | Rubber, Silicone | - | - | - | - | - | - | 1 | 4.32 mm | - | - | - | - | - | - | - | PF2006 NA008 | - | Details | - | - | 1 lb | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 25 ft | - | - | - | - | - | - | - | - | No SVHC | - | - | - | ||
![]() SE125PSC-LR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | PET, Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2006 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | Expandable | Abrasion Resistant | - | UV Resistant | - | - | Noise Reduction, Vibration Resistant | - | 50.00' 15.24m | - | 31.8 mm | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |