- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Mfr | Operating Temp Range | Package | Part # Aliases | Product Status | RoHS | Secondary Color | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Product | Features | Product Length (mm) | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120-125-32Y Glenair | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | 25.4 mm | Glenair | - | Bulk | - | Active | - | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | Tubing | - | - | - | 30 m | - | - | - | - | - | - | - | - | ||
![]() SE75PS-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | - | 100' 30.48m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() GRP120NF12 BK005 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | 12.7 mm | - | -75C TO 125C | - | G120NF12 BK005 | - | Details | White Stripe | - | 1.800 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | Braided Sleeves | Flame Retardant | 30480(mm) | - | 100 ft | - | - | - | - | - | - | - | - | ||
![]() SE50P-CR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 12.7mm | 100' 30.48m | 12.7 mm | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() ZIPGRP2IN BK008 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 50.8 mm to 114.3 mm | - | - | - | ZGRP2IN BK008 | - | Details | - | - | 2 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | Unlimited Breakouts | - | - | 25 ft | - | - | - | - | - | - | - | - | ||
![]() GRP120NF18 BK002 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | PET, Polyethylene | 1 | 2.36 mm | - | - | - | G120NF18 BK002 | - | Details | White Stripe | - | 2 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 500 ft | - | - | - | - | - | - | No SVHC | - | ||
![]() CLT150F-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyethylene (PE) | 816.466266g | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | - | 43.9166mm | 10.00' 3.05m | 39.37 mm | 0.010 ~ 0.032 0.25mm ~ 0.81mm | 1.575 (40.00mm) | - | 1.851 (47.02mm) | - | - | ROHS3 Compliant | ||
![]() GRP120NF112 BK003 Alpha Wire | In Stock | - | - | - | - | Polyester | - | PET, Polyethylene | 1 | 69.85 mm | - | - | - | G120NF112 BK003 | - | Details | - | - | 6 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 250 ft | - | - | - | - | - | - | No SVHC | - | ||
![]() PIF13014 BK005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | 1.68 mm | - | - | - | PF13014 BK005 | - | Details | - | - | 1 lb | - | Bulk | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | ||
![]() PIF2007/16 NA008 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 272.15545 g | Rubber, Silicone | 1 | 11.12 mm | - | - | - | PF2007/16 NA008 | - | Details | - | - | 9.600001 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 25 ft | - | - | - | - | - | - | No SVHC | - | ||
![]() PIF20014 NA002 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | - | - | - | - | PF20014 NA002 | - | - | - | - | 1.400 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | - | - | - | 500 ft | - | - | - | - | - | - | - | - | ||
![]() PIF2407/16 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 1.043262 kg | - | 1 | 11.12 mm | - | - | - | PF2407/16 NA005 | - | Details | - | - | 2.300 lbs | - | Bulk | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | - | 100 ft | - | - | - | - | - | - | No SVHC | - | ||
![]() PVC1057 BK002 Alpha Wire | In Stock | - | - | - | Cable | Polyvinyl Chloride (PVC) | 1.270059 kg | PVC, Polyvinyl | 1 | 3.76 mm | - | - | - | P1057 BK002 | - | Details | - | - | 4.103 lbs | - | Bulk | - | - | - | - | - | - | - | Black | Tube | 3.76 mm | - | - | - | Tubing | Flexible wire Protection | - | - | 500 ft | - | - | - | - | - | - | No SVHC | - | ||
![]() GRP130NF18 BK007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | 3.18 mm | - | - | - | G130NF18 BK007 | - | Details | White Stripe | - | 1 lb | - | Bulk | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | - | 50 ft | - | - | - | - | - | - | - | - | ||
![]() PIF20016 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | - | - | - | - | PF20016 NA005 | - | Details | - | - | 1 lb | - | Spool | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | - | - | - | 100 ft | - | - | - | - | - | - | - | - | ||
![]() PVC1050 BK005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | 635.029318 g | - | 1 | 8.38 mm | - | - | - | P1050 BK005 | - | Details | - | - | 1.400 lbs | - | Bulk | - | - | - | - | - | - | - | Black | Tube | - | - | - | - | Tubing | Flexible wire Protection | - | - | 100 ft | - | - | - | - | - | - | No SVHC | - | ||
![]() PIF13010 BK002 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | - | - | - | - | PF13010 BK002 | - | - | - | - | 1.800 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Black | - | - | - | - | - | Braided Sleeves | - | - | - | 500 ft | - | - | - | - | - | - | - | - | ||
![]() PIF2007/16 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | 11.12 mm | - | - | - | PF2007/16 NA005 | - | Details | - | - | 2 lbs | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | - | 100 ft | - | - | - | - | - | - | - | - | ||
![]() PIF24015 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | 1.5 mm | - | - | - | PF24015 NA005 | - | N | - | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | - | 100 ft | - | - | - | - | - | - | - | - | ||
![]() PIF24011 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | 2.41 mm | - | - | - | PF24011 NA005 | - | Details | - | - | 8.000001 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | - | 100 ft | - | - | - | - | - | - | - | - |