- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1103/4 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | - | - | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.500 (12.70mm) | 1.250 (31.75mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() G11011/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 250' 76.20m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTN1120STD HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~149°C | - | - | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 150' 45.72m | - | 0.006 0.15mm | 1.500 (38.10mm) | 1.647 (41.83mm) | 1.867 (47.42mm) | UL94 HB | - | - | RoHS Compliant | - | ||
![]() 173-00800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | - | - | -40°C~175°C | - | - | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | Shielded | Halogen Free | 8 mm | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 328' 100.00m | - | - | - | 0.433 (11.00mm) | 0.315 (8.00mm) | UL94 V-2 | - | - | RoHS Compliant | - | ||
![]() CTN10STD HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~149°C | - | - | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 300' 91.44m | - | 0.006 0.15mm | 1.000 (25.40mm) | 1.055 (26.80mm) | 1.267 (32.18mm) | UL94 HB | - | - | RoHS Compliant | - | ||
![]() T12FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 317.514687g | - | -20°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T25FR-MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -20°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | - | - | 1000' 304.80m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 161-64217 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyphenylene (PP), Halogen Free | - | - | -60°C~110°C | - | 2017 | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | White | - | - | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | - | 10.00' 3.05m | - | 0.030 0.76mm | - | 0.630 (16.00mm) | 0.551 (14.00mm) | UL94 HB | - | - | RoHS Compliant | - | ||
![]() T25F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 816.466266g | Polyethylene | -40°C~50°C | - | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | - | 6.35mm | 100' 30.48m | 9.525mm | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SW44 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -66°C~88°C | - | 2005 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | - | Harness | - | Moisture Resistant | UV Resistant | - | - | - | 25.00' 7.62m | - | 0.065 1.65mm | 0.620 (15.75mm) | - | 0.750 (19.05mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G1803/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | - | - | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.050 1.27mm | 0.750 (19.05mm) | 1.000 (25.40mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() G1801IN BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | - | - | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.050 1.27mm | 1.000 (25.40mm) | 1.250 (31.75mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() T25FR-M20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -20°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | - | - | 1000' 304.80m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 161-05084 HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | - | Polyethylene (PE) | - | - | -20°C~80°C | - | 2017 | - | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | - | Harness | - | - | - | Flame Retardant | Chemical Resistant | - | 100' 30.48m | - | 0.080 2.03mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | UL94 V-0 | - | - | - | - | ||
![]() T25FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 907.18474g | Polyethylene | -20°C~50°C | Bulk | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SW11 WH002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -20°C~80°C | - | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | White | - | - | - | Harness | - | - | - | Flame Retardant | Self Extinguishing | - | 500' 152.40m | - | 0.045 1.14mm | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SW45 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | -66°C~88°C | - | 1999 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | - | Harness | - | Moisture Resistant | UV Resistant | - | - | - | 100' 30.48m | - | 0.080 2.03mm | 0.840 (21.34mm) | - | 1.000 (25.40mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G13011/2 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 25.00' 7.62m | - | 0.038 0.96mm | 1.500 (38.10mm) | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() G1603/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | - | - | -45°C~150°C | - | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | - | 0.050 1.27mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() G1801/2 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | - | - | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.050 1.27mm | 0.500 (12.70mm) | 0.625 (15.88mm) | - | - | - | - | ROHS3 Compliant | - |