- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1703/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyphenylene Sulfide (PPS), Halogen Free | - | -70°C~200°C | - | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.024 0.61mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() T19FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | 100 | Polyethylene (PE) | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | Harness | - | Abrasion Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.032 0.81mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() PW150FR-LY Panduit Corp | In Stock | - | - | 4 Weeks | - | Cable | - | Polyethylene (PE) | PE, Polyethylene | -20°C~75°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | 41.3 mm | Slit Harness | - | Abrasion Resistant | - | - | Flame Retardant | - | - | 50.00' 15.24m | 38.1 mm | 0.042 1.07mm | 1.500 (38.10mm) | 1.625 (41.28mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 170-03071 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | - | BSPFR | Active | 1 (Unlimited) | Sleeve | - | - | Gray | - | - | Expandable | - | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | 3.175mm | 225' 68.58m | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | 0.175 (4.44mm) | UL VW-1 | - | - | RoHS Compliant | - | - | ||
![]() 170-03087 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 75.00' 22.86m | - | 0.038 0.96mm | - | 1.500 (38.10mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 161-63501 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Cable | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~90°C | - | 2018 | Helawrap HWPA6-V0 | Active | Not Applicable | Spiral Wrap | - | - | Black | - | 29 mm | Slit Harness | - | Abrasion Resistant | - | - | Flame Retardant | Vibration Resistant | - | 82.00' 24.99m | - | 0.051 1.30mm | - | 1.260 (32.00mm) | 1.181 (30.00mm) | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() G110NF18 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -75°C~125°C | - | 2005 | FIT® GRP-110NF | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut, Fungus Resistant | - | 100' 30.48m | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() G1101/2 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | - | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 500000-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Polyethylene (PE) | Polyethylene | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | Compliant | - | Harness | 3.175 mm | - | - | - | - | - | 3.175mm | 50.00' 15.24m | 1.59 mm | 0.031 0.79mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | - | No | - | RoHS Compliant | - | Not Applicable | ||
![]() 170-03035 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | - | BSPSC | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | - | 100' 30.48m | - | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.290 (7.37mm) | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SW40 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | -66°C~88°C | - | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | Harness | - | - | Moisture Resistant | UV Resistant | - | - | - | 25.00' 7.62m | - | 0.032 0.81mm | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 170-03025 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2013 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | Split Flexible Tube | - | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 25.4mm | 50.00' 15.24m | - | 0.038 0.96mm | - | 1.000 (25.40mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2NFP0C HellermannTyton | In Stock | - | - | 3 Weeks | - | External | 100 | Polyethylene (PE) | - | -60°C~88°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | 1.5 mm | Harness | - | Abrasion Resistant | - | UV Resistant | - | Chemical Resistant, Solvent Resistant | 6.35mm | 100' 30.48m | - | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 3NFP0C HellermannTyton | In Stock | - | - | 3 Weeks | - | External | 100 | Polyethylene (PE) | - | -60°C~88°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | 1.5 mm | Harness | - | Abrasion Resistant | - | UV Resistant | - | Chemical Resistant, Solvent Resistant | 12.7mm | 100' 30.48m | - | 0.062 1.57mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | - | - | - | RoHS Compliant | - | - | ||
![]() CTP340 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | -40°C~93°C | - | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 4200' 1280.16m | - | 0.005 0.13mm | 0.750 (19.05mm) | 0.759 (19.28mm) | 0.950 (24.13mm) | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() CTP580 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | -40°C~93°C | - | - | CTP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 5500' 1676.40m | - | 0.005 0.13mm | 0.625 (15.88mm) | 0.639 (16.23mm) | 0.805 (20.45mm) | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() CTN1120 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | -40°C~149°C | - | - | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | Slit Harness | - | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 1000' 304.80m | - | 0.006 0.15mm | 1.500 (38.10mm) | 1.647 (41.83mm) | 1.867 (47.42mm) | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() CTP380 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | - | -40°C~93°C | - | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 15000' 4572.00m | - | 0.005 0.13mm | 0.375 (9.53mm) | 0.380 (9.65mm) | 0.497 (12.62mm) | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 173-61600 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | 100 | Polybutylene Terephthalate (PBT) and Copper Tin Plated | - | -40°C~175°C | - | 2011 | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | - | 14 mm | Expandable | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 328' 100.00m | - | - | - | 0.787 (20.00mm) | 0.630 (16.00mm) | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 170-03069 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | 200 | Polyamide (PA66), Nylon 6/6, Halogen Free | - | -45°C~150°C | - | 2017 | BSPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | Expandable | - | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 200' 60.96m | - | - | 0.250 (6.35mm) | 0.375 (9.52mm) | 0.310 (7.87mm) | Non Flammable | - | - | RoHS Compliant | - | - |