- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G12013/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | 2006 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 1.250 (31.75mm) | 2.750 (69.85mm) | - | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() CTP1140 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 1800' 548.64m | - | 0.006 0.15mm | 1.250 (31.75mm) | 1.257 (31.93mm) | 1.446 (36.73mm) | UL94 HB | - | RoHS Compliant | - | - | ||
![]() 173-61000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polybutylene Terephthalate (PBT) and Copper Tin Plated | -40°C~175°C | - | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | 8 mm | Expandable | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 164' 50.00m | - | - | - | 0.512 (13.00mm) | 0.394 (10.00mm) | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() G1201/2 WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | 2006 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 100' 30.48m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() T19N-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | -40°C~65°C | 2011 | T | Obsolete | Not Applicable | Spiral Wrap | - | - | Black | - | Harness | Abrasion Resistant | - | Weather Resistant | - | - | - | 1000' 304.80m | - | 0.020 0.51mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 HB | No | ROHS3 Compliant | - | - | ||
![]() 170-03085 HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | - | - | Orange | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.038 0.96mm | - | 1.000 (25.40mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3P9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polytetrafluoroethylene (PTFE, Teflon®) | -268°C~260°C | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | Harness | Abrasion Resistant | - | - | - | Chemical Resistant | - | 100' 30.48m | - | 0.030 0.76mm | - | 3.000 (76.20mm) | 0.500 (12.70mm) | Non Flammable | - | RoHS Compliant | - | - | ||
![]() G17013/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | - | 0.024 0.61mm | 1.750 (44.45mm) | 2.500 (63.50mm) | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() G1603/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.050 1.27mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 161-64414 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | 100 | Polyphenylene (PP), Halogen Free | -60°C~110°C | 2012 | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 23.9776mm | 100' 30.48m | - | 0.040 1.02mm | - | 1.063 (27.00mm) | 0.945 (24.00mm) | UL94 HB | - | RoHS Compliant | - | - | ||
![]() G1601/2 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | - | 0.050 1.27mm | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 170-03192 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | 2017 | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | - | - | Silver | 12.7 mm | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 0.500 (12.70mm) | Non Flammable | - | RoHS Compliant | - | - | ||
![]() 170-03195 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | 2017 | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | - | - | Silver | 25.4 mm | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 1.000 (25.40mm) | Non Flammable | - | RoHS Compliant | - | - | ||
![]() 170-03194 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | - | - | Silver | 19.05 mm | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 0.750 (19.05mm) | Non Flammable | - | RoHS Compliant | - | - | ||
![]() 170-03197 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | 2017 | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | - | - | Silver | 38.1 mm | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 1.500 (38.10mm) | Non Flammable | - | RoHS Compliant | - | - | ||
![]() G1203/4 WH002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.500 (12.70mm) | 1.250 (31.75mm) | - | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() 3241109 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE), Halogen Free | -50°C~85°C | 2013 | WG-S | Active | Not Applicable | Spiral Wrap | 85°C | -50°C | Clear | - | Harness | - | - | - | - | - | - | 164' 50.00m | 15 mm | - | 0.079 (2.00mm) | 0.591 (15.00mm) | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() G1202IN WH003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | White, Black | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 250' 76.20m | - | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() SHR-15-6V0B Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | 2009 | Richco, SHR | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | Flame Retardant | - | 15.7988mm | 164' 50.00m | - | 0.032 0.81mm | 0.591 (15.00mm) | 0.630 (16.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() CS1040A Essentra Components | In Stock | - | Datasheet | - | - | - | Nylon | -40°C~149°C | 2013 | Richco, CS | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | Slit Harness | - | - | - | - | - | 14.5542mm | 1500' 457.20m | - | 0.050 1.27mm | 0.437 (11.10mm) | 0.437 (11.10mm) | 0.573 (14.55mm) | UL94 HB | - | RoHS Compliant | - | - |