- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1802IN BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 25.00' 7.62m | 0.050 1.27mm | 2.000 (50.80mm) | 2.750 (69.85mm) | - | - | ROHS3 Compliant | - | ||
![]() G1803/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | 0.050 1.27mm | 0.750 (19.05mm) | 1.000 (25.40mm) | - | - | ROHS3 Compliant | - | ||
![]() G130NF18 BK004 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | Black, White | - | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 200' 60.96m | 0.024 0.61mm | 0.125 (3.18mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() G130NF34 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | Black, White | - | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | 0.025 0.64mm | 0.750 (19.05mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() 170-03200 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | 0.042 1.07mm | - | - | 0.750 (19.05mm) | Non Flammable | RoHS Compliant | - | ||
![]() 170-03038 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2013 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 19.05mm | 50.00' 15.24m | 0.025 0.64mm | - | 0.750 (19.05mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 161-64507 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | 100 | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 29.972mm | 100' 30.48m | 0.050 1.27mm | - | 1.260 (32.00mm) | 1.181 (30.00mm) | UL94 HB | RoHS Compliant | - | ||
![]() 170-03201 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | 0.042 1.07mm | - | - | 1.000 (25.40mm) | Non Flammable | RoHS Compliant | - | ||
![]() 170-80350 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | -50°C~150°C | - | - | Helagaine | Active | 1 (Unlimited) | Sleeve | Black | Halogen Free | 18 mm | Expandable | - | - | - | - | Dispenser Box Supplied | - | 32.81' 10.00m | - | 1.000 (25.40mm) | 2.130 (54.10mm) | - | - | RoHS Compliant | - | ||
![]() G110NF114 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -75°C~125°C | - | 2008 | FIT® GRP-110NF | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut, Fungus Resistant | - | 250' 76.20m | 0.024 0.61mm | 1.000 (25.40mm) | 1.500 (38.10mm) | - | - | ROHS3 Compliant | - | ||
![]() G1601/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | - | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | 0.050 1.27mm | 0.250 (6.35mm) | 0.500 (12.70mm) | - | - | ROHS3 Compliant | - | ||
![]() G16011/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | -45°C~150°C | - | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 25.00' 7.62m | 0.050 1.27mm | 1.250 (31.75mm) | 2.000 (50.80mm) | - | - | ROHS3 Compliant | - | ||
![]() G1801/2 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | -60°C~150°C | - | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 50.00' 15.24m | 0.050 1.27mm | 0.500 (12.70mm) | 0.625 (15.88mm) | - | - | ROHS3 Compliant | - | ||
![]() G1301/4 OR004 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Orange | - | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 200' 60.96m | 0.025 0.64mm | 0.250 (6.35mm) | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() G130NF14 BK004 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | Black, White | - | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 200' 60.96m | 0.025 0.64mm | 0.250 (6.35mm) | - | - | UL VW-1 | ROHS3 Compliant | - | ||
![]() ZGRP11/2 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2005 | FIT® ZIP-GRP | Active | 1 (Unlimited) | Sleeve | Black, White | - | - | Expandable | Abrasion and Cut Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Flame Resistant | Chemical Resistant, Fungus Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | 25.00' 7.62m | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | - | ROHS3 Compliant | - | ||
![]() HR8N-1/2 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | 2010 | Richco, HR | Active | Not Applicable | Spiral Wrap | Natural | - | - | Harness | - | - | - | Heat Stabilized | Crush Resistant | 6.35mm | 100' 30.48m | 0.040 1.02mm | - | 3.000 (76.20mm) | 0.500 (12.70mm) | UL94 HB | RoHS Compliant | Lead Free | ||
![]() 170-03141 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 200' 60.96m | 0.025 0.64mm | - | 0.250 (6.35mm) | 0.300 (7.62mm) | UL VW-1 | RoHS Compliant | - | ||
![]() G1301/8 OR007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Orange | - | - | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | 0.024 0.61mm | 0.125 (3.18mm) | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 166-90269 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHISL | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | Slit Harness | - | Oil Resistant | UV Resistant, Weather Resistant | - | Impact Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | 1.858 (47.20mm) | - | 2.146 (54.50mm) | - | RoHS Compliant | - |